EN
  • EN
  • DE

B72207S250K101

Part No B72207S250K101
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description Varistor, Circuit Protection; 25Vrms; 77V; 250A; Metal Oxide; 1400pF; Wire; 0.02W; 25ns
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 1.4 nF
Case / Package Metal
Clamping Current 2.5 A
Clamping Voltage 77 V
Depth 3.7 mm
Energy 1.6 J
Flammability Rating UL94 V-0
Insulation Resistance 10 MΩ
Lead/Base Style Radial
Lead Free Lead Free
Lead Pitch 5 mm
Material Metal
Max Operating Temperature 85 °C
Max Supply Voltage 25 V
Max Surge Current 250 A
Max Voltage Rating (AC) 25 V
Max Voltage Rating (DC) 31 V
Min Operating Temperature -40 °C
Mount Through Hole
Packaging Bulk
Power Rating 20 mW
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Schedule B 8533400080
Varistor Voltage 39 V
Voltage Rating 31 V
Voltage Rating (AC) 25 V
Voltage Rating (DC) 31 V
Voltage Tolerance 10 %
Win Source Part Number 1172681-B72207S250K101
Categories TVS - Varistors,MOVs
Manufacturer EPCOS (TDK)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B72207S250K101 CAD Model

Description

The EPCOS (TDK) TVS-Varistor is a metal case/package device with a capacitance of 1.4 nF and voltage rating of 31 V.

  • Case/Package: Metal
  • Capacitance: 1.4 nF
  • Voltage Rating: 31 V
  • Clamping Voltage: 77 V
  • Clamping Current: 2.5 A
  • Varistor Voltage: 39 V
  • Energy: 1.6 J
  • Voltage Tolerance: 10%
  • Power Rating: 20 mW
  • Lead-Free: Yes
  • Mounting Type: Through-Hole
  • RoHS Compliant: Yes
  • Flammability Rating: UL94 V-0

You May Also Be Interested in

Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644
EPCOS (TDK)
VARISTOR 47V 800A 1812
Lowest to $0.7160
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
Bourns Inc.
VARISTOR 0402
Lowest to $0.2039
Bourns Inc.
VARISTOR 0402
Lowest to $0.2419
EPCOS (TDK)
VARISTOR 120V 1.2KA DISC 7MM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess