EN
  • EN
  • DE
  • IT

DS2770BE-C01+T/R

Part No DS2770BE-C01+T/R
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 254003-DS2770BE-C01+T/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2770BE-C01+T/R CAD Model

Description

Maxim Integrated DS2770BE-C01+T/R Battery Fuel Gauge IC

The DS2770BE-C01+T/R from Maxim Integrated is a sophisticated battery fuel gauge integrated circuit (IC) that provides precise monitoring and reporting for single-cell rechargeable battery packs. This high-performance IC is an essential component for portable devices where accurate battery management is crucial, including smartphones, tablets, laptops, and other personal electronics.

One of the key features of the DS2770BE-C01+T/R is its ability to measure the battery's charge and discharge currents, voltage, and temperature. By utilizing these measurements, the IC calculates the remaining battery capacity with high accuracy, helping users to manage their device's power more effectively and avoid unexpected shutdowns.

This IC comes in a compact package, making it suitable for space-constrained applications. The DS2770BE-C01+T/R is designed for ease of integration into existing designs, offering a simple interface that can be easily accessed through its 1-Wire® communication protocol. This allows for seamless data transfer between the IC and the host processor.

The DS2770BE-C01+T/R also features programmable alarms that alert the system when the battery reaches critical levels, thus enabling proactive power management and extending the overall battery life. Moreover, it includes protection features such as overcurrent detection and temperature limits to ensure safe operation under various conditions.

With its robust construction and reliable performance, the DS2770BE-C01+T/R is supplied in tape and reel packaging (T/R), which facilitates efficient handling and placement during the manufacturing process, especially for high-volume production.

Overall, the Maxim Integrated DS2770BE-C01+T/R is an indispensable component for designers looking to optimize battery performance and safety in their portable electronic devices. Its advanced features, combined with Maxim Integrated's reputation for quality and reliability, make this battery fuel gauge IC a top choice for industry professionals.

You May Also Be Interested in

GSI Technology
72Mb SigmaQuad-II Burst of 2 SRAM
Lowest to $109.4334
GSI Technology
256K x 16 4Mb Asynchronous SRAM
Lowest to $9.6066
Bothhand USA, LP.
1000 BASE PCMCIA PULSE TRANSFORMER
Need more? Email Us
NIKO-SEM
Lowest to $0.2520
GSI Technology
Need more? Email Us
GSI Technology
1M x 18, 512K x 32, 512K x 36 18Mb Sync Burst SRAMs
Need more? Email Us
Conexant Systems
Lowest to $1.6377
GSI Technology
1M x 18, 512K x 32, 512K x 36 18Mb Sync Burst SRAMs
Lowest to $3.8847
GSI Technology
SRAM Chip Sync Dual 1.8V 36M-bit 2M x 18 0.45ns 165-Pin FBGA Tray
Lowest to $30.3026

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6557 $65.8026
44+ $2.9998 $131.9912
67+ $2.9067 $194.7489
92+ $2.8123 $258.7316
119+ $2.7191 $323.5729
160+ $2.4371 $389.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess