EN
  • EN
  • DE

DS2712Z+T&R

Part No DS2712Z+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description Battery Charger NiCD/NiMH 20mA 16-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Evaluation Kit Yes
Lead Free Yes
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 16
Output Current 20 mA
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Win Source Part Number 971708-DS2712Z+T&R
Categories PMIC - Battery Management
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS2712Z+T&R CAD Model

Description

Maxim Integrated DS2712Z+T&R: NiMH Battery Charger

The DS2712Z+T&R from Maxim Integrated is a high-efficiency, standalone charger for one to four AA or AAA Nickel-Metal Hydride (NiMH) batteries. This versatile component is engineered to offer a comprehensive charging solution for portable devices where efficient power management is crucial. Its compact size and robust feature set make it an ideal choice for a variety of applications, including digital cameras, portable audio players, and other battery-powered gadgets.

Designed with convenience and safety in mind, the DS2712Z+T&R incorporates a smart charge control algorithm that optimizes the charging process. It automatically detects the number of cells and adjusts the charging parameters accordingly, ensuring that each battery reaches its peak capacity without overcharging or overheating. This not only extends the life of the batteries but also maintains their performance over time.

The charging process managed by the DS2712Z+T&R is divided into three main stages: preconditioning, constant current charging, and maintenance charging. The preconditioning stage gently prepares low-voltage batteries for the main charging cycle, preventing damage from sudden surges of current. The constant current phase provides rapid charging, and once the batteries are fully charged, the device switches to maintenance mode, applying a trickle charge to keep the batteries at full capacity without overcharging.

Another key feature of the DS2712Z+T&R is its temperature monitoring capability. The device includes temperature sensors that prevent charging if the batteries become too hot, which is an essential safety feature that helps prevent thermal runaway and potential battery failures.

Furthermore, the DS2712Z+T&R is available in a tape and reel (T&R) package, making it well-suited for automated manufacturing processes. This packaging streamlines the assembly of consumer electronics by allowing for efficient pick-and-place operations during the production phase.

In summary, the Maxim Integrated DS2712Z+T&R is a reliable and efficient solution for charging NiMH batteries. Its intelligent charging algorithm, safety features, and convenient packaging make it a top choice for manufacturers and designers looking to incorporate a high-quality charging system into their products.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3483 $52.1796
29+ $3.5679 $103.4691
44+ $3.4564 $152.0816
60+ $3.3449 $200.6940
78+ $3.2334 $252.2052
104+ $2.8989 $301.4856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess