EN
  • EN
  • DE
  • IT

DS2710G+

Part No DS2710G+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHG NIMH 1CELL 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Charger IC Nickel Metal Hydride 10-TDFN (3x4)
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -20°C ~ 70°C (TA)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-TDFN (3x4)
Family Name DS2710
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 75
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869545-DS2710G+
Ultra Librarian 3D Model Ultra Librarian DS2710G+ CAD Model

Description

The DS2710G+ is a sophisticated and versatile NiMH (Nickel-Metal Hydride) battery charger integrated circuit designed by Maxim Integrated, a renowned player in the development of innovative analog and mixed-signal products. This compact charger IC is optimized for charging one to four cells, making it an ideal solution for a wide range of portable applications.

Key Features

  • Flexible Charging Options: The DS2710G+ supports both rapid and trickle charging modes, enabling quick battery top-ups or maintaining a full charge over extended periods without overcharging.
  • Adjustable Charge Rates: Designers can set the charge rate through external resistors, allowing for precise control over the charging process tailored to specific battery capacities and performance requirements.
  • Temperature Monitoring: With an integrated temperature sensor interface, the DS2710G+ ensures safe charging by monitoring the battery temperature and preventing overheating.
  • Charge Termination: The charger IC includes multiple charge termination schemes, including negative delta voltage (ΔV), maximum voltage, maximum temperature, and safety timer, to stop the charging process once the battery is fully charged.
  • High-Efficiency Design: Maxim Integrated's focus on efficiency is evident in the DS2710G+, which operates with minimal power loss, contributing to extended battery life and reduced energy consumption.

Applications

The DS2710G+ is suitable for a multitude of applications, including but not limited to:

  • Portable consumer electronics
  • Handheld devices
  • Medical equipment
  • Personal care appliances
  • Power tools

Technical Specifications

With a wide input voltage range and a compact surface-mount package, the DS2710G+ offers a practical solution for integrating into modern electronic designs. Its robust protection features ensure long-term reliability and safety for both the charger and the batteries it services.

For detailed technical specifications, reference designs, and application notes, visit Maxim Integrated's official website or contact their support team for personalized assistance.

You May Also Be Interested in

Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess