EN
  • EN
  • DE
  • IT

DS26521

Part No DS26521
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description Single T1/E1/J1 Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169185-DS26521
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS26521 CAD Model

Description

The DS26521 from Maxim Integrated is a versatile, feature-rich T1/E1/J1 transceiver that serves as an essential building block for telecommunications equipment. Designed to meet the rigorous demands of networking infrastructure, this transceiver offers a comprehensive solution for transmitting and receiving T1 (1.544Mbps), E1 (2.048Mbps), or J1 (1.544Mbps) signals.

Key Features:

  • Integrated Line Interface Unit (LIU) and framer for T1, E1, and J1 applications
  • Supports both long-haul and short-haul lines
  • Crystal-less jitter attenuator for enhanced signal integrity
  • Programmable line build-out and equalization settings
  • Compliant with ANSI T1.403, T1.408, ITU-T G.703, G.704, G.706, G.823, and I.431 standards
  • Single-chip transceiver reducing board space and power consumption
  • 3.3V operation with 5V tolerant inputs

Applications:

  • Digital Loop Carrier and Integrated Access Devices
  • Channel Service Unit/Data Service Unit (CSU/DSU)
  • Wireless Base Station Controllers and Gateways
  • PBX and Voice over IP (VoIP) equipment
  • Test Equipment

The DS26521 integrates multiple functions into a single chip, simplifying design and reducing the need for multiple discrete components. It features independent transmit and receive paths with programmable settings to accommodate various line conditions. The device's jitter attenuator can be enabled in either the transmit or receive data paths, ensuring signal stability over long cable runs.

With its robust compliance to international standards, the DS26521 ensures interoperability and reliable performance in global telecommunications networks. Its low power consumption and small footprint make it an ideal choice for compact, energy-efficient designs.

Maxim Integrated's commitment to quality and performance is evident in the DS26521 T1/E1/J1 transceiver, making it a top choice for designers looking for a dependable solution in telecommunications infrastructure.

You May Also Be Interested in

Cystech Electonics Corp.
PNP Epitaxial Planar Transistor
Need more? Email Us
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.3661
Atmel
3-wire Serial EEPROMs 2K (256 x 8 or 128 x 16)
Need more? Email Us
Infineon Technologies
CMOS compatible parallel input pins for four channels
Lowest to $3.4332
Vishay
Silicon Z-Diodes and Transient Voltage Suppressors
Need more? Email Us
Siemens
Silicon Tuning Diode (High Q hyperabrupt tuning diode Designed for low tuning voltage operation)
Lowest to $0.0763
Texas Instruments
Overvoltage Protection for 2-Series and 3-Series Cell Li-Ion Batteries
Lowest to $0.7559
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Rohm Semiconductor
100mA / 50V Digital transistors
Lowest to $1.1603

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.4162 $173.4162
2+ $166.8968 $333.7936
3+ $160.3774 $481.1322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess