EN
  • EN
  • DE

DS26504LN+T&R

Part No DS26504LN+T&R
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 64LQFP / Telecom IC BITS Element 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Function BITS Element
Interface 64KCC, E1, T1
Number of Circuits 1
Voltage - Supply 3.14V ~ 3.47V
Current - Supply 150mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number DS26504
Standard Package 750 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1181539-DS26504LN+T&R
Ultra Librarian 3D Model Ultra Librarian DS26504LN+T&R CAD Model

Description

Product Overview: DS26504LN+T&R from Maxim Integrated

The DS26504LN+T&R is a versatile and high-performance communication IC from Maxim Integrated, designed to meet the needs of complex telecommunications systems. This integrated circuit is part of Maxim Integrated's extensive line of networking and communication products, tailored to provide reliable solutions for data and voice transmission over various media.

Key Features

  • Multi-Protocol Support: The DS26504LN+T&R supports a wide range of communication protocols, making it a flexible choice for systems that require interoperability with different network standards.
  • High Integration: This IC integrates multiple functions into a single chip, reducing the need for external components and simplifying the design and development process for communication systems.
  • Low Power Consumption: Designed with power efficiency in mind, the DS26504LN+T&R helps in reducing the overall power consumption of the system, which is crucial for energy-sensitive applications.
  • Robust Performance: Maxim Integrated is known for its focus on quality and reliability, and the DS26504LN+T&R is built to provide stable and consistent performance, even in challenging environmental conditions.

Applications

The DS26504LN+T&R is ideal for a range of applications in the telecommunications field, including but not limited to:

  • Telecom Switching Systems
  • Voice and Data Multiplexers
  • Digital Loop Carrier Systems
  • PBX Systems
  • Wireless Base Station Controllers

Product Specifications

The DS26504LN+T&R comes in a compact package and is designed for surface mount technology (SMT), facilitating easy integration into existing and new designs. It is available on tape and reel, which is ideal for automated manufacturing processes, ensuring a cost-effective and efficient assembly.

Quality and Support

Maxim Integrated provides comprehensive technical support for the DS26504LN+T&R, including detailed datasheets, application notes, and design resources. Customers can rely on Maxim's commitment to quality and longevity, with products that are designed to meet stringent industry standards and provide long-term availability.

With its combination of features, the DS26504LN+T&R from Maxim Integrated stands out as a superior choice for designers looking to create advanced communication systems with high reliability and performance.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE 16SOIC / Telecom IC Switch 16-SOIC
Lowest to $2.7273
Skyworks Solutions Inc.
IC TELECOM INTERFACE 20TSSOP / Telecom IC Direct Access Arrangement (DAA) 20-TSSOP
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.5828 $95.1656
3+ $39.0422 $117.1266
5+ $37.8222 $189.1110
7+ $36.6021 $256.2147
9+ $35.3820 $318.4380
11+ $31.7218 $348.9398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess