EN
  • EN
  • DE

DS2501R+T&R

Part No DS2501R+T&R
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 977407-DS2501R+T&R
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS2501R+T&R CAD Model

Description

Product Overview: Maxim Integrated's DS2501R+T&R

The DS2501R+T&R is a high-quality, nonvolatile memory solution from Maxim Integrated, designed to provide a robust and secure way to store data in a variety of applications. This product comes in a compact and reliable form factor, making it ideal for space-constrained environments where durability and data integrity are of paramount importance.

At the core of the DS2501R+T&R is Maxim Integrated's unique 1-Wire® interface, which facilitates communication through a single data line plus ground for simplified connectivity. This innovative feature allows for easy integration into a wide range of systems with minimal wiring, saving both space and cost on additional components.

Key Features:

  • High-Capacity Storage: The DS2501R+T&R is equipped with ample storage capacity for storing critical data and configuration parameters that need to be preserved across power cycles.
  • Durability: Designed with reliability in mind, this memory device can withstand harsh operating conditions, making it suitable for industrial and outdoor applications.
  • Low-Power Operation: The device is optimized for low-power consumption, thereby extending the life of battery-powered systems.
  • Unique ID: Each DS2501R+T&R chip contains a unique and unalterable factory-lasered 64-bit registration number, which ensures absolute traceability and helps prevent counterfeiting.
  • Secure Authentication: The built-in security features enable the implementation of authentication schemes to protect access to sensitive data.

Applications:

The DS2501R+T&R is versatile and can be utilized in a diverse array of applications, including but not limited to:

  • Embedded systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Telecommunications

Maxim Integrated's DS2501R+T&R is delivered in tape and reel (T&R) packaging, which facilitates efficient handling and placement during the manufacturing process, particularly for high-volume production. This product is an excellent choice for designers and engineers looking for a reliable memory solution that combines ease of integration with robust performance.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0114
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.2041
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,485 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess