EN
  • EN
  • DE

DS24B33Q+T&R

Part No DS24B33Q+T&R
Manufacturer Maxim Integrated
Catalog EEPROM
Description IC EEPROM 4K 1WIRE 6TDFN / 1-Wire 4Kb EEPROM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (256 x 16)
Memory Interface 1-Wire
Access Time 2μs
Supply Voltage (V) 2.8V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-TDFN-EP (3x3)
Part Number Series DS24B33
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804044-DS24B33Q+T&R
Ultra Librarian 3D Model Ultra Librarian DS24B33Q+T&R CAD Model

Description

Maxim Integrated DS24B33Q+T&R Product Overview

The DS24B33Q+T&R from Maxim Integrated is a robust, high-performance 1-Wire EEPROM (Electrically Erasable Programmable Read-Only Memory) designed for applications where a durable and reliable non-volatile memory solution is required. This device is part of Maxim's family of 1-Wire bus products that utilize a single data line plus ground reference for communication, making it an ideal component for systems where minimal wiring and space savings are crucial.

With a memory capacity of 4kb, the DS24B33Q+T&R provides ample space for data storage tasks such as storing calibration constants, device identification, and user preferences. The EEPROM's simple serial interface facilitates easy integration into existing designs, allowing for seamless data transfer with minimal overhead or complexity.

One of the key features of this device is its ability to operate over a wide voltage range of 2.8V to 5.25V, making it suitable for a diverse array of applications, from battery-operated devices to industrial control systems. Additionally, the DS24B33Q+T&R boasts a wide temperature range from -40°C to +85°C, ensuring reliable operation even in harsh environmental conditions.

The DS24B33Q+T&R comes in a compact, surface-mountable SOT-23 package, which is supplied on tape and reel (T&R) for automated assembly processes, thus streamlining production for manufacturers. This packaging also allows for efficient use of PCB space, which is particularly beneficial in space-constrained applications.

Maxim Integrated's commitment to quality and reliability is evident in the DS24B33Q+T&R's design, which includes built-in error detection capabilities such as CRC (Cyclic Redundancy Check) to ensure data integrity during communication. Furthermore, the device supports Maxim's unique 1-Wire protocol, which permits multiple devices to be connected on the same bus while maintaining individual device selectivity and data security.

In summary, the DS24B33Q+T&R from Maxim Integrated is a versatile and reliable EEPROM solution that offers a mix of performance, ease of integration, and durability, making it an excellent choice for designers who require a dependable memory component for their electronic systems.

You May Also Be Interested in

STMicroelectronics
IC EEPROM 512KBIT SPI 16MHZ 8SO / EEPROM Memory IC 512Kb (64K x 8) SPI 16 MHz 8-SOIC
Lowest to $1.7842
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4419 $51.6285
36+ $2.8241 $101.6676
55+ $2.7358 $150.4690
76+ $2.6476 $201.2176
98+ $2.5593 $250.8114
131+ $2.2946 $300.5926
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,920 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess