EN
  • EN
  • DE

XC4002APQ100-6

Part No XC4002APQ100-6
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412675-XC4002APQ100-6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4002APQ100-6 CAD Model

Description

The XC4002APQ100-6 is a Field-Programmable Gate Array (FPGA) from Xilinx's XC4000A family. This FPGA series was popular for its versatility and was used in a wide range of applications during its production life cycle. The 'PQ100' indicates a Plastic Quad Flat Pack (PQFP) package with 100 pins, and '-6' denotes a specific speed grade.

Applications

  • Telecommunications: Networking equipment, signal processing, and data transmission systems.
  • Industrial Control: Robotics, machine vision, and process automation.
  • Aerospace and Defense: Avionics, radar systems, and guidance systems.
  • Medical Equipment: Diagnostic imaging, patient monitoring, and medical instrumentation.
  • Early Generation Computing: Peripheral controllers and custom logic accelerators.

Features

  • Configurable Logic Blocks (CLBs): Programmable logic resources for implementing custom digital circuits.
  • Input/Output Blocks (IOBs): Flexible I/O pins for interfacing with external devices.
  • Interconnect Resources: Programmable routing channels for connecting CLBs and IOBs.
  • Global Clock Network: Dedicated clock distribution network for high-speed clock signals.
  • PQ100 Package: Plastic Quad Flat Pack with 100 pins for board-level assembly.
  • Speed Grade -6: Indicates a specific performance level for the device.

Benefits

  • Design Flexibility: Allows for customization and adaptation to specific application requirements.
  • Rapid Prototyping: Enables quick prototyping and testing of digital designs.
  • Reduced Time-to-Market: Shortens development cycles by providing a flexible and programmable platform.
  • System Integration: Enables integration of multiple functions into a single chip.
  • Versatile Architecture: Well-suited for a wide range of digital logic applications.

Additional Details

The XC4002APQ100-6 is based on a segmented channel architecture. It contains a matrix of Configurable Logic Blocks (CLBs) surrounded by Input/Output Blocks (IOBs). The CLBs provide the programmable logic resources for implementing custom digital circuits, while the IOBs allow the device to interface with external components. The programmable interconnect resources provide flexible routing channels for connecting CLBs and IOBs. The global clock network ensures reliable clock distribution throughout the device. It uses a CMOS process technology. While this is an older device, its architecture was a foundation for modern FPGAs. Consider modern alternatives for new designs. The -6 speed grade is an indicator of the maximum clock frequency the device can reliably operate at. This part comes in a 100 pin PQFP package for easy soldering and prototyping.

You May Also Be Interested in

Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess