EN
  • EN
  • DE

IL-WX-14S-VF-A1-B-E1000E

Part No IL-WX-14S-VF-A1-B-E1000E
Manufacturer JAE Electronics
Catalog Rectangular Connectors
Description Interconnect Rectangular / Position Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr JAE Electronics
Series *
Package Bulk
Standard Package 1
Win Source Part Number 1341515-IL-WX-14S-VF-A1-B-E1000E
Ultra Librarian 3D Model Ultra Librarian IL-WX-14S-VF-A1-B-E1000E CAD Model

Description

The JAE Electronics IL-WX-14S-VF-A1-B-E1000E is a 14-pin wire-to-board connector designed for reliable electrical connections in various electronic applications. This connector is part of the IL-WX series, known for its compact size and robust construction, making it suitable for demanding environments.

Applications

  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Medical equipment
  • Robotics
  • Power supplies
  • Data communication equipment

Features

  • 14 positions
  • Wire-to-board connection
  • Compact design
  • Secure locking mechanism
  • High contact reliability
  • RoHS compliant
  • Flame retardant material

Benefits

  • Provides reliable electrical connections, ensuring consistent performance of electronic devices.
  • Saves space on the circuit board due to its compact design.
  • Prevents accidental disconnections with its secure locking mechanism.
  • Offers long-term reliability in harsh environments due to its robust construction.
  • Meets industry standards for environmental compliance.
  • Facilitates easy assembly and maintenance.

Additional Details

The IL-WX-14S-VF-A1-B-E1000E connector features a friction lock to guarantee a secure connection between the housing and header. The housing material is typically a UL94V-0 rated resin, providing excellent flame retardancy. The contacts are made of a copper alloy with tin plating for good conductivity and corrosion resistance. It is designed for automated assembly, reducing production costs. The E1000E likely refers to the packaging (tape and reel). Refer to the JAE Electronics datasheet for detailed specifications including voltage rating, current rating, wire gauge compatibility, mating force, unmating force, and environmental performance data. Careful attention to the recommended wire size and crimping procedures is essential for optimal performance. The mating header is required for the connection to the PCB board.

You May Also Be Interested in

CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
Molex, LLC
36664-0001 Molex Pin & Socket Connectors CRIMP TERM 10-12 AWG Reel of 2300 datasheet, inventory, & pricing.
Need more? Email Us
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463
Molex, LLC
10-84-4122 Molex Pin & Socket Connectors HDR VERT FEMALE 12P datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess