EN
  • EN
  • DE

DSC6111CI2A-000.0000T

Part No DSC6111CI2A-000.0000T
Manufacturer Microchip Technology
Catalog Programmable Oscillators
Description MEMS OSC PROG BLANK 1MHZ-100MHZ / XO (Standard) CMOS 1 MHz ~ 100 MHz Programmable Oscillator 1.71V ~ 3.63V Standby 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Programmable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Programmable Type Blank (User Must Program)
Available Frequency Range 1 MHz ~ 100 MHz
Function Standby
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 10.5 µA
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343073-DSC6111CI2A-000.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6111CI2A-000.0000T CAD Model

Description

The Microchip Technology DSC6111CI2A-000.0000T is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator designed to provide precise timing solutions for a wide range of electronic applications. This high-performance component is ideal for replacing traditional quartz crystal oscillators, offering superior stability, reliability, and flexibility.

Key Features:

  • Frequency: The oscillator operates at a fixed frequency of 000.0000 MHz, providing a stable and accurate clock signal for your electronic devices.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, optimizing power consumption for battery-powered and portable applications.
  • Package: The DSC6111CI2A-000.0000T comes in a compact, industry-standard 4-SMD, no lead package, making it easy to integrate into various PCB designs.
  • Temperature Stability: It offers excellent temperature stability, ensuring consistent performance across a wide temperature range, which is crucial for outdoor and automotive applications.
  • Long-term Reliability: MEMS technology provides enhanced reliability and resilience to environmental factors such as shock and vibration, making it suitable for industrial and high-reliability applications.
  • Low Jitter: The oscillator is designed to have low phase jitter, which is essential for applications requiring high precision, such as communication systems and data converters.

Applications:

The versatility of the DSC6111CI2A-000.0000T MEMS oscillator makes it an excellent choice for a variety of applications, including but not limited to:

  • Portable and wearable electronics
  • Internet of Things (IoT) devices
  • Industrial controls and automation
  • Automotive electronics
  • Networking equipment, such as routers and switches
  • Consumer electronics, including smart home devices

In summary, the DSC6111CI2A-000.0000T from Microchip Technology is a robust and reliable timing solution that provides the performance, durability, and flexibility required for modern electronic systems. Its small form factor, energy efficiency, and resistance to environmental stress make it an ideal choice for designers looking to enhance the performance and longevity of their products.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC PRG XO CMOS 1.8V 100PPM
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Lowest to $1.3063
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Need more? Email Us
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-170MHZ
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess