EN
  • EN
  • DE

DS2437S-3

Part No DS2437S-3
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC MONITOR SMART BATTERY 16-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Battery Monitor
Battery Chemistry Smart Batteries
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 131056-DS2437S-3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2437S-3 CAD Model

Description

The DS2437S-3 from Maxim Integrated is a sophisticated monitoring IC designed for incorporation into smart battery packs. This compact, high-precision device provides critical functions necessary for ensuring both safety and efficiency in the management of rechargeable battery systems.

Key Features

  • High-Accuracy Voltage Measurement: The DS2437S-3 is capable of measuring battery voltage with high precision, which is essential for maintaining the longevity and reliability of the battery pack.
  • Current Sensing: This device includes an integrated current accumulator that senses the charge and discharge activity of the battery, allowing for accurate capacity monitoring and prediction of remaining battery life.
  • Temperature Measurement: With an onboard temperature sensor, the DS2437S-3 can monitor the temperature of the battery pack, which is crucial for preventing overheating and ensuring safe operation.
  • Nonvolatile (NV) Storage: The monitor features NV storage for critical data, such as battery calibration constants, which remain preserved even when the battery is not powered.

Applications

The DS2437S-3 is versatile and can be used in a variety of applications, including:

  • Portable Computing Devices
  • Medical Equipment
  • Handheld Instruments
  • Uninterruptible Power Supplies (UPS)

Technical Specifications

  • Supply Voltage Range: 2.4V to 10V
  • Operating Temperature Range: -20°C to +70°C
  • Communication: 1-Wire Interface
  • Package: 16-Pin SOIC

The DS2437S-3 Smart Battery Monitor's integration into a battery management system helps to ensure that all the critical parameters of the battery are being monitored and logged, leading to improved performance and safety. This device is an essential component for designers looking to create advanced, reliable battery-powered solutions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7133 $60.9931
17+ $7.1495 $121.5415
26+ $6.9265 $180.0890
35+ $6.7025 $234.5875
45+ $6.4796 $291.5820
60+ $5.8085 $348.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess