EN
  • EN
  • DE

DS2417P+T&R

Part No DS2417P+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC BINARY CNT SER 6-TSOC / Real Time Clock Serial Clock/Calendar 6-Pin TSOC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Binary Counter
Features Unique ID
Time Format Binary
Date Format Binary
Interface 1-Wire Serial
Operating Supply Voltage 2.5 V ~ 5.5 V
Current - Timekeeping (Maximum) 0.45μA @ 2.5V ~ 5.5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 6-LSOJ (0.148", 3.76mm Width)
Manufacturer Package 6-TSOC
Win Source Part Number 773232-DS2417P+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS2417
Introduction Date July 26, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS2417P+T&R CAD Model

Description

Maxim Integrated DS2417P+T&R Timekeeping Chip

The DS2417P+T&R from Maxim Integrated is a high-precision timekeeping chip that offers a robust solution for applications requiring accurate time and date information. This device is part of Maxim's renowned family of 1-Wire® timekeeping devices that are designed to provide a simple and cost-effective way to add time and date functions to a wide variety of applications.

The DS2417P+T&R is available in a convenient TSOC-6 package, making it suitable for space-constrained applications. It operates over a wide voltage range of 2.5V to 5.5V, allowing it to be used in systems with varying power supplies. The chip also features a built-in temperature-compensated crystal oscillator (TCXO), ensuring high accuracy and stability over the entire industrial temperature range (-40°C to +85°C).

One of the standout features of the DS2417P+T&R is its 1-Wire interface, which simplifies connectivity by using only a single data line for communication with the host microcontroller. This reduces the wiring complexity and makes it an ideal choice for systems where pin count is at a premium. The 1-Wire protocol also enables each device to have a unique serial number, which is useful for tracking and inventory purposes.

With a built-in real-time clock/calendar, the DS2417P+T&R keeps track of seconds, minutes, hours, days, and dates with precision. It also includes a programmable interrupt output that can be used for periodic or single-event triggering, giving designers flexibility in managing time-related events within their systems.

The DS2417P+T&R is typically used in a variety of applications such as data loggers, industrial controllers, point-of-sale systems, and electronic meters. Its reliability and ease of integration make it a preferred choice for engineers looking to incorporate timekeeping functionality into their designs without the need for complex programming or additional components.

Overall, the DS2417P+T&R is a testament to Maxim Integrated's commitment to providing innovative, high-quality timing solutions. Its combination of accuracy, ease of use, and versatility makes it a valuable component for any time-sensitive application.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess