The DS2413DP-100-3C0+T is a versatile and compact dual-channel programmable I/O 1-Wire® device from Maxim Integrated. It is designed to provide simple and effective remote I/O control and monitoring within a 1-Wire network. Each of the two channels can be independently configured as either an open-drain output or as a logic-level input, offering flexibility for a variety of applications.
Key Features
- Dual-Channel Control: This device features two individually programmable I/O pins that can be used to monitor and control peripherals.
- 1-Wire Interface: Utilizes Maxim's 1-Wire protocol, allowing for communication and power over a single data line, simplifying wiring and connections.
- PIO Pin Configuration: The PIO pins can be configured as open-drain outputs or as high-impedance inputs, offering design versatility.
- High Reliability: With built-in error detection features such as CRC generation, this device ensures reliable data transmission.
- Compact Package: Available in a small SOT-23 package, it is suitable for space-constrained applications.
Applications
The DS2413DP-100-3C0+T is ideal for a wide range of applications that require remote control and monitoring, such as:
- Industrial control systems
- Building automation
- Environmental monitoring
- Access control systems
Technical Specifications
Parameter
Value
Operating Voltage Range
2.8V to 5.25V
Communication Protocol
1-Wire
Operating Temperature Range
-40°C to +85°C
Package Type
SOT-23
With its robust design and ease of integration, the DS2413DP-100-3C0+T from Maxim Integrated is a reliable solution for engineers looking to add remote I/O capabilities to their systems with minimal wiring complexity.