EN
  • EN
  • DE

B72220S750K101

Part No B72220S750K101
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description B722 Series 100 V 75 Vrms 200 V Clamp 6500 A 2900 pF StandarD Leaded Varistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 2.9 nF
Case / Package Metal
Clamping Current 100 A
Clamping Voltage 200 V
Contact Plating Tin
Depth 4.6 mm
Energy 40 J
Lead/Base Style Radial
Lead Free Lead Free
Lead Pitch 10 mm
Max Operating Temperature 85 °C
Max Output Current 100 A
Max Supply Voltage 75 V
Max Surge Current 6.5 kA
Max Voltage Rating (AC) 75 V
Max Voltage Rating (DC) 100 V
Min Operating Temperature -40 °C
Mount Through Hole
Packaging Bulk
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Tolerance 10 %
Varistor Voltage 120 V
Voltage Rating 100 V
Voltage Rating (AC) 75 V
Voltage Rating (DC) 100 V
Voltage Tolerance 10 %
Win Source Part Number 1197822-B72220S750K101
Categories TVS - Varistors,MOVs
Manufacturer EPCOS (TDK)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B72220S750K101 CAD Model

Description

The EPCOS (TDK) 1197822-B72220S750K101 is a medium popularity metal oxide varistor (MOV) with a clamping voltage of 200 V and capacitance of 2.9 nF.

  • Clamping Voltage: 200 V
  • Capacitance: 2.9 nF
  • Varistor Voltage: 120 V
  • Energy: 40 J
  • Clamping Current: 100 A
  • Max Surge Current: 6.5 kA
  • Voltage Rating AC: 75 V
  • Voltage Rating DC: 100 V
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Supply and Demand Status: Limited

You May Also Be Interested in

Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379
Taiyo Yuden
VARISTOR 27V 1A 0402
Need more? Email Us
Bourns Inc.
VARISTOR 680V 4.5KA DISC 14MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
Taiyo Yuden
VARISTOR 12V 5A 0402
Lowest to $0.0367
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
EPCOS (TDK)
VARISTOR 32.5V 10A 0405
Need more? Email Us
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8089 $60.6675
175+ $0.6638 $116.1650
270+ $0.6430 $173.6100
375+ $0.6222 $233.3250
485+ $0.6015 $291.7275
645+ $0.5393 $347.8485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,196 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess