The DS2413BG-100-550+T is a high-performance, dual-channel programmable I/O 1-Wire® chip designed by Maxim Integrated. This versatile and compact component is an ideal solution for applications that require remote I/O expansion under the control of a host microcontroller via a single data line. The 1-Wire protocol provides a cost-effective and simple method to add I/O functionality with minimal wiring, making it perfect for environmental control, industrial automation, and monitoring systems.
Key Features:
- Two Programmable I/O Pins: Each channel can be individually configured as an input or output, offering flexibility for various applications.
- 1-Wire Interface: Enables communication and power over a single data line, reducing the complexity and cost of wiring.
- Open-Drain Outputs: Supports external pull-up resistors, allowing for interfacing with a variety of devices.
- Robust Communication: Incorporates error-checking CRC (Cyclic Redundancy Check) to ensure reliable data transmission.
- Extended Temperature Range: Operates effectively across a wide temperature range from -40°C to +85°C, suitable for harsh environments.
- Compact Package: Available in a small SOT-23 package, ideal for space-constrained applications.
Applications:
- Home automation systems
- Industrial control systems
- Environmental monitoring
- Access control
The DS2413BG-100-550+T is a testament to Maxim Integrated's commitment to providing innovative, reliable, and high-quality integrated circuits. Whether you are developing a sophisticated industrial system or a simple home automation project, this I/O expander offers a practical and efficient solution for expanding your system's capabilities.
For detailed technical specifications, application notes, and support resources, please refer to the official Maxim Integrated datasheet and product documentation.