EN
  • EN
  • DE

DS2406P+T&R

Part No DS2406P+T&R
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC SW DL ADDRESS W/1K MEM 6-TSOC / Addressable Switch 6-Pin TSOC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Applications Remote Control, Remote Metering
Interface 1-Wire
Operating Supply Voltage 2.8 V ~ 6 V
Package 6-LSOJ (0.148", 3.76mm Width)
Manufacturer Package 6-TSOC
Mounting SMD
Win Source Part Number 773226-DS2406P+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS2406
Introduction Date November 26, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS2406P+T&R CAD Model

Description

Maxim Integrated DS2406P+T&R Dual Addressable Switch Plus Memory

The Maxim Integrated DS2406P+T&R is an innovative and versatile component that combines the functionality of a dual addressable switch with additional memory capabilities. This device is part of the renowned 1-Wire® family, which is known for its minimal wiring requirements, as it operates over a single data line plus ground. The DS2406P+T&R is specifically designed for applications where remote monitoring and control of a wide range of devices is essential.

Encased in a compact TSOC-6 package, the DS2406P+T&R offers a robust solution for system designers looking to integrate digital switching capabilities with the added benefit of non-volatile memory storage. This makes it an ideal choice for environmental control systems, alarm and security devices, and industrial automation, where long-term reliability and flexibility are crucial.

At the heart of the DS2406P+T&R lies its unique ability to control two separate channels, allowing for the independent operation of external devices. Each channel can be individually configured as either an open-drain switch or as a logic-level sensor input, providing a high level of customization for various application needs. Moreover, the built-in 1024 bits of EPROM memory can be used for storing configuration settings or other data, which remains intact even without power, thanks to its non-volatile nature.

The device supports the 1-Wire protocol, enabling multiple DS2406P+T&R units to be connected to a single data line for a simplified and cost-effective wiring setup. This feature is particularly beneficial in complex systems where multiple switching points are required but space and wiring constraints are a concern. Additionally, the 1-Wire interface ensures that each device has a unique 64-bit registration number, which prevents any addressing conflicts and simplifies inventory and tracking processes.

Maxim Integrated's DS2406P+T&R is supplied in tape and reel form (T&R), ensuring compatibility with automated manufacturing processes and contributing to increased productivity and reduced production costs. With its combination of dual switch control, memory storage, and ease of integration, the DS2406P+T&R stands out as a smart choice for designers aiming to enhance the functionality and reliability of their systems.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8520 $54.8160
18+ $5.6222 $101.1996
28+ $5.4465 $152.5020
38+ $5.2708 $200.2904
50+ $5.0951 $254.7550
66+ $4.5680 $301.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,370 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess