EN
  • EN
  • DE

DS2401P-Z05/TGR

Part No DS2401P-Z05/TGR
Manufacturer Maxim Integrated
Catalog Specialized ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Specialized ICs
Manufacturer Maxim Integrated
Win Source Part Number 253882-DS2401P-Z05/TGR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2401P-Z05/TGR CAD Model

Description

Maxim Integrated DS2401P-Z05/TGR Silicon Serial Number

The DS2401P-Z05/TGR is a unique silicon serial number device from Maxim Integrated, designed to provide a robust and cost-effective method for secure device identification. This compact and efficient solution is ideal for anti-counterfeiting, network hardware, software protection, and device authentication applications.

The DS2401P-Z05/TGR is part of Maxim Integrated's family of 1-Wire® devices, which utilize a single data line plus ground for communication, simplifying the integration into various systems. This device contains a unique 64-bit serial number that is factory-lasered into its read-only memory. This ensures that no two devices are the same, providing a guaranteed unique identity for each unit.

Key Features of the DS2401P-Z05/TGR:

  • Unique 64-Bit Serial Number: Each DS2401P-Z05/TGR has a distinct serial number that serves as an unalterable identifier, perfect for preventing duplication and ensuring product authenticity.
  • 1-Wire Interface: The device operates on the 1-Wire protocol, which requires only a single data line and a ground return, making it easy to incorporate into designs with minimal wiring.
  • Multi-Drop Capability: The unique serial number also allows for multiple DS2401P devices to exist on the same 1-Wire bus, enabling complex configurations with numerous devices.
  • Compact Form Factor: The DS2401P-Z05/TGR comes in a compact TO-92 package, making it suitable for space-constrained applications.
  • Low-Cost Solution: It provides a cost-effective method for device authentication and protection against unauthorized duplication.
  • High Reliability: The device is built to withstand harsh environments and provide a reliable performance over its lifespan.

Applications for the DS2401P-Z05/TGR are varied and can be found in industries such as telecommunications, consumer electronics, medical devices, and any other sector where secure device identification is crucial. The ease of integration, coupled with its unique identification capabilities, makes the DS2401P-Z05/TGR an essential component for enhancing security and maintaining product integrity.

Whether you're looking to protect your hardware from counterfeiting, manage software licenses, or ensure device authenticity, the DS2401P-Z05/TGR from Maxim Integrated is an excellent choice for a secure and reliable solution.

You May Also Be Interested in

Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC SWITCH 10/100 5PORT 128PQFP
Lowest to $12.5259
Microchip Technology
Atmel CryptoAuthentication | IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.0095
Infineon Technologies
Need more? Email Us
Infineon Technologies
Video-Modulator with PLL
Lowest to $6.5223
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Analog Devices Inc.
Modem Chip Single 64-Pin LFCSP EP Tray | IC BROADBAND FRONT-END 64LFCSP
Lowest to $10.2375
IDT, Integrated Device Technology Inc
IC RIO SWITCH GEN2 784FCBGA
Lowest to $138.0987

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5444 $54.0540
70+ $1.4467 $101.2690
110+ $1.3978 $153.7580
155+ $1.3000 $201.5000
200+ $1.2512 $250.2400
250+ $1.2023 $300.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,930 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess