The Maxim Integrated DS2401P+T is a unique silicon serial number IC, providing a cost-effective method for embedding a traceable, non-replicable identity into electronic devices. This compact device is an essential component for system security and asset management, ensuring authenticity and traceability throughout a product's lifecycle.
Key Features
- Unique Factory-Lasered 64-Bit Registration Number: Each DS2401P+T contains a unique ID that is laser-etched at the factory, guaranteeing that no two chips share the same number.
- Multi-Drop Controller for 1-Wire Network: The device uses Maxim's exclusive 1-Wire protocol, which enables multiple DS2401P+T devices to be connected to the same data line for efficient communication with a central microprocessor.
- Low-Cost TO-92 Package: The IC is housed in an economical TO-92 package, making it suitable for a wide range of applications while maintaining cost-effectiveness.
- Wide Operating Range: The device operates over a wide voltage range of 2.8V to 6.0V and is functional across a broad temperature range, making it versatile for various environments.
- Digital Identification and Authentication: The DS2401P+T provides a reliable solution for digital identification and authentication, ensuring secure device verification and protection against counterfeiting.
Applications
The DS2401P+T is ideal for a variety of applications where secure identification is necessary. These include:
- PCB Identification
- Accessory/Peripheral Authentication
- Device Authentication
- Aftermarket Management
- Asset Tracking
- Warranty Verification
Technical Specifications
Parameter
Value
Operating Voltage Range
2.8V to 6.0V
Operating Temperature Range
-40°C to +85°C
Package Type
TO-92
Communication Protocol
1-Wire
The DS2401P+T from Maxim Integrated stands out as a robust and secure solution for electronic device identification, offering a seamless integration for manufacturers looking to enhance product security and manageability.