EN
  • EN
  • DE

DS2401AP-103-001+T

Part No DS2401AP-103-001+T
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description Silicon Serial Number 3-Pin TO-92 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-92
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 3
RoHS Compliant
Win Source Part Number 977406-DS2401AP-103-001+T
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS2401AP-103-001+T CAD Model

Description

The DS2401AP-103-001+T from Maxim Integrated is a compact, unique silicon serial number chip designed to provide a digitally identifiable, tamper-proof serial number to any piece of hardware. This chip is part of Maxim's series of silicon-based security devices that are widely used in applications where secure device identification is crucial.

The DS2401AP-103-001+T is a simple and efficient solution for anti-counterfeiting, device authentication, and asset tracking. It utilizes Maxim's 1-Wire® protocol, which allows communication through a single data line plus ground for simplified integration into designs. This feature is particularly beneficial for systems where minimal wiring is paramount, and it also supports multi-drop configurations for connecting multiple devices to the same data line.

Each DS2401AP-103-001+T contains a unique 64-bit serial number that is factory-lasered into the chip, ensuring no two chips are alike. This uniqueness is a critical feature for systems that require individual device identification, such as network hardware, medical devices, and IoT products. The serial number is read-only and cannot be altered, providing a high level of security and preventing any manipulation or duplication of the identifier.

The device is available in a small, 6-pin TSOC package, making it suitable for space-constrained applications. It operates over a wide voltage range of 2.8V to 6.0V and is characterized for operation from -40°C to +85°C, which allows for its use in various environments and applications.

Maxim Integrated's commitment to quality and reliability is evident in the DS2401AP-103-001+T, making it a trusted choice for designers looking to incorporate secure and reliable identification into their systems. Its ease of integration, coupled with its robust security features, makes it an essential component for any application where device authentication is a necessity.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess