EN
  • EN
  • DE

DS21Q58L+

Part No DS21Q58L+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TXRX E1 QUAD 3.3V 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Purpose Transceiver
Number of Circuits 4
Supply Voltage - Operating 3.14 V to 3.47 V
Operating Supply Current 230mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Includes AIS Alarms Detector and Generator, Loopback Functions, PRBS Generator / Detector, Remote Detector and Generator
Win Source Part Number 139833-DS21Q58L+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS21Q58L+ CAD Model

Description

The DS21Q58L+ from Maxim Integrated is a highly integrated, feature-rich transceiver solution designed for T1/E1/J1 applications. This quad transceiver is engineered to deliver exceptional performance, reliability, and flexibility for telecommunications equipment such as digital access cross-connect systems, multiplexers, and base station infrastructures.

Key Features and Benefits:

  • Quad Channel Integration: The DS21Q58L+ integrates four complete T1/E1/J1 transceivers into a single chip, offering a compact and efficient solution for multi-channel applications.
  • High Performance: With support for both long-haul and short-haul lines, this transceiver ensures robust signal integrity and performance across various cable types and lengths.
  • Programmable Features: The device boasts a wide array of programmable options, including transmit pulse shaping, receiver equalization, and diagnostic capabilities, allowing for fine-tuning to specific application requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the DS21Q58L+ minimizes power consumption, making it ideal for power-sensitive applications.
  • Crystal-less Jitter Attenuator: The inclusion of an on-chip jitter attenuator for each channel eliminates the need for external crystals or resonators, simplifying design and reducing system cost.
  • Robust Diagnostics: Comprehensive diagnostic features, including loopback capabilities and PRBS generators/checkers, facilitate easy system testing and troubleshooting.

Applications:

  • Telecommunications equipment
  • Wireless base station infrastructure
  • Digital access and cross-connect systems
  • Channel service units/data service units (CSU/DSU)
  • Multiplexers

The DS21Q58L+ transceiver is an exemplary choice for designers seeking a high-density, multi-channel solution with advanced features and low power consumption. Its integration of four channels and extensive programmability make it a versatile component for a wide range of telecommunication applications.

You May Also Be Interested in

Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess