EN
  • EN
  • DE

AT25FS040N-SH27-B

Part No AT25FS040N-SH27-B
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4MBIT SPI 50MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH Memory IC 4Mb (512K x 8) SPI 50 MHz 8-SOIC
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AT25FS040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862070-AT25FS040N-SH27-B
Ultra Librarian 3D Model Ultra Librarian AT25FS040N-SH27-B CAD Model

Description

Microchip Technology AT25FS040N-SH27-B Serial Flash Memory

The AT25FS040N-SH27-B is a high-performance, 4-megabit Flash memory device from the renowned manufacturer Microchip Technology. This serial interface Flash memory is designed for a wide range of applications, from embedded systems to general-purpose data storage, offering a reliable and flexible solution for code and data storage.

Constructed with reliability in mind, the AT25FS040N-SH27-B is a member of the AT25 series, which is known for its robust design and stable performance. This particular model operates with a supply voltage range of 2.5V to 3.6V, making it suitable for various low-power devices and applications where energy efficiency is a priority.

Key Features:

  • Memory Size: 4 Mbit (512K x 8)
  • Interface Type: SPI (Serial Peripheral Interface) with clock frequencies up to 85 MHz, enabling fast data transfer rates.
  • Operating Voltage: 2.5V to 3.6V, accommodating a range of power requirements.
  • Temperature Range: The device can operate within an industrial temperature range of -40°C to 85°C, ensuring reliability under extreme conditions.
  • Programming Support: Page Program, Block Erase, and Sector Erase commands for flexible data management.
  • Data Retention: Offers a long data retention period, typically over 20 years, which is critical for applications that require long-term data storage.
  • Endurance: High endurance with a minimum of 100,000 program/erase cycles per sector, making it suitable for applications with frequent data updates.

The AT25FS040N-SH27-B also comes in an 8-lead SOIC package, providing a compact footprint for space-constrained applications. Additionally, it features industry-standard, pin-to-pin compatibility with other serial Flash devices, allowing for easy integration or upgrades to existing designs.

Overall, the AT25FS040N-SH27-B from Microchip Technology is a versatile and reliable choice for designers and engineers seeking a non-volatile memory solution that balances performance, power efficiency, and durability.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9043 $54.2580
135+ $0.7420 $100.1700
210+ $0.7189 $150.9690
290+ $0.6957 $201.7530
375+ $0.6725 $252.1875
500+ $0.6029 $301.4500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,470 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess