EN
  • EN
  • DE

DS21Q554

Part No DS21Q554
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TRANSCEIVER E1 QUAD 5V 256BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Purpose Transceiver
Number of Circuits 4
Supply Voltage - Operating 5V
Mounting SMD (SMT)
Case / Package 256-BGA (27x27)
Includes Alarm Detection and Generation, Channel Control, Framer, HDLC Controller
Win Source Part Number 127633-DS21Q554
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS21Q554 CAD Model

Description

The Maxim Integrated DS21Q554 is a highly integrated, multi-protocol transceiver designed for T1, E1, and J1 telecommunication applications. This advanced quad transceiver is engineered to meet the stringent requirements of communication systems, providing a reliable and flexible solution for data transmission and reception over standard telecom networks.

Key Features

  • Multi-Protocol Support: Compatible with T1, E1, and J1 standards, the DS21Q554 offers versatile operation in various telecommunication environments.
  • Quad Channel Integration: Four independent transceiver channels are included in a single package, simplifying design and reducing board space requirements.
  • Jitter Attenuation: The device features an on-chip jitter attenuator, ensuring signal integrity and compliance with telecom specifications.
  • Programmable Features: A multitude of programmable options are available, including line build-out, equalization, and pulse shaping, providing designers with the flexibility to tailor the device to specific application needs.
  • Diagnostic and Monitoring Tools: Built-in diagnostic capabilities, such as loopback modes and error counters, facilitate system testing and monitoring, enhancing maintenance and troubleshooting processes.
  • Low Power Consumption: Designed for power efficiency, the DS21Q554 minimizes power consumption, making it ideal for power-sensitive applications.

Applications

The DS21Q554 is suitable for a wide range of applications within the telecommunications industry. It is particularly well-suited for:

  • Digital Loop Carrier Systems
  • Wireless Base Station Connectivity
  • PBX and Multiplexing Equipment
  • Frame Relay and ISDN Primary Rate Interfaces
  • Central Office Switches

Technical Specifications

The transceiver operates over a single 3.3V power supply and is available in a compact, surface-mount package. It supports data rates of 1.544Mbps for T1, 2.048Mbps for E1, and 1.544/2.048Mbps for J1 interfaces. The DS21Q554 also complies with relevant ITU and ANSI specifications for T1/E1/J1 standards.

For developers and system integrators looking for a robust and versatile transceiver solution, the Maxim Integrated DS21Q554 offers an exceptional blend of performance, integration, and reliability, making it an excellent choice for next-generation telecom equipment.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess