EN
  • EN
  • DE

DS21Q43AT

Part No DS21Q43AT
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC FRAMER E1 QUAD 5V IND 128TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Circuits 4
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 32mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 128-LQFP (14x20)
Win Source Part Number 137703-DS21Q43AT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS21Q43AT CAD Model

Description

The DS21Q43AT is an advanced T1/J1 transceiver module developed by Maxim Integrated, a leader in analog and mixed-signal products. This high-performance integrated circuit is designed to meet the rigorous demands of telecommunications applications, providing a comprehensive solution for transmitting and receiving T1 (1.544Mbps) and J1 (1.544Mbps Japanese standard) signals.

Key Features

  • Integrated Line Interface: The DS21Q43AT features a fully integrated line interface unit (LIU) that ensures compliance with ANSI T1.403, T1.408, and AT&T Pub 62411 standards. This allows for direct connection to the transmission medium, simplifying design and reducing external component requirements.
  • Crystal-Less Jitter Attenuator: Equipped with an on-chip jitter attenuator, the DS21Q43AT does not require an external crystal. This not only saves on board space but also enhances reliability by minimizing the number of external components.
  • Flexible Clocking Options: The device supports a variety of clocking modes, including loop timing, master clock, and independent transmit and receive clocking, offering designers the flexibility to address different application requirements.
  • Programmable Features: With a host of programmable features such as line build-out (LBO) settings, pulse shape, and receiver sensitivity, the DS21Q43AT allows for fine-tuning to meet specific system needs.

Robust Performance

The DS21Q43AT is built to deliver robust performance in challenging environments. Its enhanced receiver design provides excellent tolerance to signal impairments such as loss, jitter, and pulse width distortion. Additionally, the device is equipped with comprehensive diagnostic capabilities, including built-in test patterns and error counters, facilitating easier system maintenance and troubleshooting.

Applications

This transceiver is ideal for a wide range of applications within the telecommunications sector, including T1/J1 line cards, network interface units (NIUs), channel service units (CSUs), digital loop carrier systems, and multiplexers.

Conclusion

The DS21Q43AT from Maxim Integrated represents a powerful solution for T1/J1 data transmission, offering reliability, flexibility, and ease of integration. Its advanced features and robust performance make it an excellent choice for telecom equipment manufacturers seeking to enhance their systems with high-quality, cost-effective components.

You May Also Be Interested in

MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess