EN
  • EN
  • DE

DS21Q43AT+

Part No DS21Q43AT+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC FRAMER E1 QUAD 5V IND 128TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Circuits 4
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 32mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 128-LQFP (14x20)
Win Source Part Number 131605-DS21Q43AT+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS21Q43AT+ CAD Model

Description

Introducing the DS21Q43AT+ T1/E1/J1 Transceiver from Maxim Integrated

The DS21Q43AT+ is a versatile and highly integrated T1/E1/J1 transceiver module designed by Maxim Integrated, a leader in analog and mixed-signal technologies. This advanced transceiver is ideal for telecommunications applications requiring high reliability and performance, including wireless base stations, digital loop carriers, and network routers and switches.

At the heart of the DS21Q43AT+ is a feature-rich design that supports both T1 (1.544Mbps) and E1 (2.048Mbps) data rates, as well as the Japanese J1 standard. This flexibility allows for seamless integration into a variety of network infrastructures, catering to a global market. The transceiver is equipped with four independent framers, which enables it to process up to four T1, E1, or J1 lines simultaneously, thus providing a compact and efficient solution for multi-channel applications.

One of the key attributes of the DS21Q43AT+ is its superior jitter performance, which ensures a robust and reliable data transmission even in challenging environments. The device also features an array of diagnostics tools, including built-in BERT (Bit Error Rate Testing) capabilities, which are essential for system verification and maintenance.

Furthermore, the DS21Q43AT+ includes a crystal-less jitter attenuator that simplifies the design and reduces the bill of materials for the end product. This feature, combined with the device's low power consumption, makes it an eco-friendly choice that can help reduce operational costs.

In terms of interfacing, the DS21Q43AT+ offers a parallel port for connection to a host processor, and it is compatible with both 3.3V and 5V power supplies, ensuring easy integration into existing systems. The device comes in a compact 100-pin TQFP (Thin Quad Flat Pack) package, which is conducive to space-constrained applications.

Maxim Integrated's commitment to quality and performance is evident in the DS21Q43AT+, making it a top choice for telecommunication professionals seeking a reliable and high-performing T1/E1/J1 transceiver solution.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess