EN
  • EN
  • DE

DS2172TN+

Part No DS2172TN+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TESTER BIT ERROR RATE 32-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Bit Error Rate Tester (BERT)
Number of Circuits 1
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 10mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TQFP (7x7)
Includes Error Counter, Pattern Generator and Detector
Win Source Part Number 138692-DS2172TN+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2172TN+ CAD Model

Description

The DS2172TN+ is a state-of-the-art Transceiver Chip from Maxim Integrated, designed to provide robust and reliable communication in telecommunications applications. This chip is part of Maxim's extensive line of networking and communication solutions, and it is engineered to meet the rigorous demands of high-speed data transmission.

Key Features

  • High-Performance Design: The DS2172TN+ is optimized for T1/E1/J1 environments, ensuring compatibility with standardized telecommunication protocols and enabling seamless integration into existing network infrastructures.
  • Compact Form Factor: Available in a 28-pin SSOP package, the chip's small footprint allows for efficient use of board space, making it ideal for compact system designs.
  • Integrated Functionality: This transceiver integrates line interface, jitter attenuator, receiver, and transmitter functions, providing a comprehensive solution for network interface applications.
  • Flexible Operation: It supports both long- and short-haul lines, offering flexibility for a wide range of network topologies and distances.
  • Low Power Consumption: As with many Maxim Integrated products, the DS2172TN+ is designed for low power operation, which contributes to overall system efficiency and reliability.

Applications

The DS2172TN+ is ideally suited for a variety of telecommunication applications, including:

  • Central Office Equipment
  • Digital Loop Carrier Systems
  • Channel Service Units/Data Service Units (CSU/DSUs)
  • Wireless Base Station Interconnect
  • Integrated Access Devices
  • PBX and ISDN Terminals

Technical Specifications

The DS2172TN+ operates over a temperature range of -40°C to +85°C, ensuring reliability in a wide array of environmental conditions. It is designed to interface directly with T1, E1, and J1 lines and provides diagnostic features that are crucial for network maintenance and troubleshooting.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

Note: Maxim Integrated is now part of Analog Devices, following the merger of the two companies. The DS2172TN+ continues to be supported under the combined entity, ensuring ongoing availability and technical support for this product.

You May Also Be Interested in

Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7122 $68.5610
11+ $11.2520 $123.7720
16+ $10.8997 $174.3952
22+ $10.5486 $232.0692
29+ $10.1963 $295.6927
38+ $9.1418 $347.3884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess