EN
  • EN
  • DE

DS2153Q-A7

Part No DS2153Q-A7
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TXRX E1 1-CHIP 5V 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Bag
Product Status Obsolete
Function Single-Chip Transceiver
Interface E1
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 65mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number DS2153Q
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917400-DS2153Q-A7
Ultra Librarian 3D Model Ultra Librarian DS2153Q-A7 CAD Model

Description

The DS2153Q-A7 from Maxim Integrated is a highly integrated single-chip transceiver designed for T1/E1/J1 environments. This versatile component is engineered to meet the rigorous demands of communication applications, offering a comprehensive solution for transmitting and receiving T1, E1, or J1 formatted data.

At the heart of the DS2153Q-A7 lies its ability to support a wide range of functions necessary for network interface units, digital loop carrier systems, and various service channel units. The chip features an on-board jitter attenuator, clock recovery, and line build-out circuits, which are essential for maintaining signal integrity over long distances and through various transmission mediums.

The DS2153Q-A7 offers an impressive array of features, including:

  • Single-chip transceiver for T1/E1/J1 applications
  • Integrated jitter attenuator and clock recovery
  • Line build-out circuits for improved signal quality
  • Support for both short-haul and long-haul distances
  • Crystal-less operation for reduced component count
  • Programmable receiver sensitivity
  • Robust framing and signaling capabilities
  • Low power consumption for energy-efficient designs
  • 5V power supply requirement

Maxim Integrated's DS2153Q-A7 is available in a compact 44-pin PLCC (Plastic Leaded Chip Carrier) package, making it suitable for space-constrained applications while still providing the necessary connectivity and functionality. Its low power consumption and high level of integration make it an ideal choice for designers looking to create efficient, reliable, and cost-effective telecommunications equipment.

Whether you're developing primary rate interfaces, multiplexers, or channel banks, the DS2153Q-A7 offers a proven solution that simplifies design, reduces time-to-market, and ensures consistent performance in the field. With Maxim Integrated's reputation for quality and reliability, the DS2153Q-A7 is a transceiver you can trust for your T1/E1/J1 communication needs.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9002 $63.2016
18+ $6.4819 $116.6742
28+ $6.2797 $175.8316
39+ $6.0776 $237.0264
50+ $5.8743 $293.7150
66+ $5.2668 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess