EN
  • EN
  • DE

MP2060-0.050-1%

Part No MP2060-0.050-1%
Manufacturer Caddock Electronics Inc.
Catalog Through Hole Resistors
Description RES 0.05 OHM 1% 60W TO220 / 50 mOhms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr Caddock Electronics Inc.
Series Kool-Pak®MP2060
Package Tube
Resistance 50 mOhms
Tolerance ±1%
Power (Watts) 60W
Composition Thick Film
Features Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding
Temperature Coefficient 0/ +100ppm/°C
Temperature Range - Operating -55°C ~ 150°C
Package / Case TO-220-2 Full Pack
Supplier Device Package TO-220
Dimension 0.410" L x 0.175" W (10.41mm x 4.45mm)
Height - Seated (Max) 0.650" (16.52mm)
Number of Terminations 2
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.29.0000
Other Names Q12646318,REFMP2060-0.050-1%,MP20600.0501%,MP2060-0.050F
Standard Package 50
Win Source Part Number 1220150-MP2060-0.050-1%
Ultra Librarian 3D Model Ultra Librarian MP2060-0.050-1% CAD Model

Description

The MP2060-0.050-1% from Caddock Electronics Inc. is a through-hole resistor that is part of the Kool-Pak®MP2060 series.

  • Resistance: 50 mOhms
  • Power: 60W
  • Component Type: Thick film
  • Features: Moisture resistant, non-inductive, and pulse-withstanding
  • Package: Tube
  • Standard Package: 50
  • Tolerance: ±1%
  • Temperature Coefficient: 0/ +100ppm/°C
  • REACH: Unaffected
  • HTSUS: 8533.29.0000

You May Also Be Interested in

Ohmite
RES 1K OHM 5% 10W AXIAL
Lowest to $3.0510
Yageo
RES 4.7K OHM 5% 1/4W AXIAL
Lowest to $0.0192
Yageo
RES 10K OHM 1% 2W AXIAL
Lowest to $0.1090
Vishay
SFERNICE FIXED RESISTORS
Need more? Email Us
Bourns Inc.
RES 0.2 OHM 1% 20W TO220-2
Lowest to $13.9090
Welwyn Components Limited
RES 10K OHM 3W 5% AXIAL
Need more? Email Us
Yageo
RES 220 OHM 5% 1/4W AXIAL
Lowest to $0.0381
Caddock Electronics Inc.
RES 75 OHM 1% 15W TO126
Lowest to $9.5454
Vishay
SFERNICE FIXED RESISTORS / 7.5 Ohms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess