Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Data Rate 64 kbps
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Supply Current 328 mA
Max Supply Voltage 3.465 V
Min Operating Temperature 0 °C
Min Supply Voltage 3.135 V
Mount Surface Mount
Number of Pins 256
Number of Transceivers 4
Operating Supply Voltage 3.3 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1020509-DS21455+
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS21455+ CAD Model

Description

Maxim Integrated's DS21455+ Multichannel T1/E1/J1 Short-Haul Transceiver

The Maxim Integrated DS21455+ is a versatile and high-performance multichannel T1/E1/J1 short-haul transceiver designed to meet the needs of telecommunications and data communications applications. This advanced IC is part of Maxim's extensive line of telecom products, offering a robust set of features that enable it to handle multiple telecom interfaces with ease and efficiency.

The DS21455+ supports both T1 and E1 data rates, as well as the J1 Japanese standard, making it a flexible solution for systems that require interoperability across different geographic regions and standards. With its integrated line interface unit (LIU) and framer for each channel, the DS21455+ can manage up to four T1 (1.544Mbps) or E1 (2.048Mbps) lines, providing significant savings in both board space and cost.

One of the key features of the DS21455+ is its capability to operate in either independent or multiframe alignment modes, accommodating a wide range of communication protocols. Additionally, the device includes a built-in jitter attenuator on both the receive and transmit sides, ensuring signal integrity and reducing the effects of transmission jitter in the communication line.

The transceiver also boasts a crystal-less jitter attenuator, which simplifies the design by eliminating the need for an external crystal or resonator. This feature not only reduces the bill of materials but also enhances reliability by reducing the number of external components required.

For diagnostics and network management, the DS21455+ comes equipped with a comprehensive set of built-in test features, including loopbacks and pattern generators/checkers for each channel. These features facilitate easy system testing and troubleshooting, which is crucial for maintaining high availability and performance in mission-critical systems.

Designed with power efficiency in mind, the DS21455+ operates on a single 3.3V power supply, minimizing power consumption and making it suitable for a variety of platforms, including multiplexers, routers, and switches. Its compact 100-pin TQFP package allows for a reduced footprint on the PCB, making it an ideal choice for space-constrained applications.

In conclusion, the Maxim Integrated DS21455+ is a highly integrated and feature-rich multichannel T1/E1/J1 transceiver that delivers performance, flexibility, and reliability for telecommunications equipment manufacturers and system integrators.

You May Also Be Interested in

Atmel
Need more? Email Us
ECAD model for AT83C51RC2WPA-RLT
ON Semiconductor
IC INTERFACE SPECIALIZED 48TQFP / PC's, PDA's Interface 48-TQFP (7x7)
Need more? Email Us
ECAD model for NCN6004AFTBR2G
Texas Instruments
IC INTERFACE SPECIALIZED 24WQFN
Lowest to $39.8029
ECAD model for DS125DF111SQE
Texas Instruments
IC INTFACE SPECIALIZED 64NFBGA
Lowest to $19.6343
ECAD model for DS90CR287SLC/NOPB
Texas Instruments
TWO-CHANNEL I2C-BUS SWITCH WITH INTERRUPT LOGIC AND RESET
Lowest to $2.4756
ECAD model for PCA9543ADG4
Renesas Electronics America
IC INTERFACE SPECIALIZED 208BGA
Need more? Email Us
ECAD model for 82V2608BBG
Texas Instruments
IC INTERFACE SPECIALIZED 48WQFN
Need more? Email Us
ECAD model for DS50EV401SQ/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 14SOIC
Need more? Email Us
ECAD model for CLC012AJE-TR13/NOPB
STMicroelectronics
IC INTFACE SPECIALIZED 28VFQFPN
Lowest to $8.6840
ECAD model for L9663-TR-1

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention