EN
  • EN
  • DE

NCN6004AFTBR2G

Part No NCN6004AFTBR2G
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48TQFP / PC's, PDA's Interface 48-TQFP (7x7)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Specialized
Mfr ON Semiconductor
Series -
Package Tape & Reel
Product Status Obsolete
Applications PC's, PDA's
Interface Microcontroller
Voltage - Supply 1.8V ~ 5.5V
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-TQFP (7x7)
Mounting Type Surface Mount
Base Product Number NCN6004
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000 pcs
Win Source Part Number 1383010-NCN6004AFTBR2G
Ultra Librarian 3D Model Ultra Librarian NCN6004AFTBR2G CAD Model

Description

ON Semiconductor's NCN6004AFTBR2G is a high-performance, mixed-signal controller specifically designed to meet the rigorous demands of smart card interface applications. This advanced product is engineered to facilitate secure data transactions between a smart card and a microcontroller, making it an ideal solution for a variety of electronic devices that require authentication, such as mobile phones, banking systems, and secure access systems.

Key Features

  • Interface Compliance: The NCN6004AFTBR2G is fully compliant with ISO7816, EMV 4.3, and GSM 11.11 standards, ensuring compatibility with a wide range of smart cards and protocols.
  • Supply Voltage Range: It operates over a broad supply voltage range from 2.7V to 5.5V, accommodating various system power requirements.
  • Adjustable Clock Frequency: The device includes an adjustable clock frequency generator, which can be tuned for the specific needs of the attached smart card, providing flexibility and optimized performance.
  • Protection Features: It is equipped with multiple protection features, including short-circuit protection, thermal shutdown, and current limiting, offering robust security for both the smart card and the interface.
  • Low Power Consumption: The NCN6004AFTBR2G is designed for low power consumption, making it suitable for battery-powered applications where power efficiency is critical.

Applications

The NCN6004AFTBR2G is versatile and can be used in a multitude of applications that require secure data transactions. Some of the common applications include:

  • Point of Sale (POS) Terminals
  • Banking and Financial Systems
  • Identification and Access Control Systems
  • Mobile Telecommunication Devices
  • Public Transport Payment Systems

Package and Quality

ON Semiconductor's commitment to quality is evident in the NCN6004AFTBR2G, which is available in a compact QFN-32 package, optimizing board space without compromising functionality. The device is also RoHS compliant, ensuring adherence to environmental standards and global regulations.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess