EN
  • EN
  • DE

DS2143QN

Part No DS2143QN
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Interface Parallel/Serial
Supply Voltage (V) 4.5V ~ 5.5V
Current - Supply 10mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Part Number Series DS2143
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811228-DS2143QN
Ultra Librarian 3D Model Ultra Librarian DS2143QN CAD Model

Description

Introducing the Maxim Integrated DS2143QN T1/E1/J1 Communications IC

The DS2143QN from Maxim Integrated is a state-of-the-art communications integrated circuit (IC) designed for T1, E1, and J1 telecommunication applications. This powerful IC is engineered to provide robust solutions for telecom equipment, including voice, data, and signaling functionalities across these various network types.

Feature-Rich Design

The DS2143QN comes packed with features that make it an ideal choice for network interface cards, routers, and other telecommunication systems. It supports both framed and unframed modes of operation, along with a wide array of functions such as line interface, framing, alarming, signaling, and performance monitoring. Its versatility allows for seamless integration into a variety of designs, catering to the diverse needs of telecom infrastructure.

High-Level Performance

With its high-performance capabilities, the DS2143QN ensures reliable data transmission and reception over T1, E1, and J1 lines. The IC is designed to meet or exceed the stringent requirements set by international standards, providing clear and uninterrupted communication channels for critical applications. Its robust design also includes features to handle errors and maintain the integrity of the data being transmitted.

Easy Integration

The DS2143QN is housed in a compact, surface-mount package that allows for easy integration into existing and new designs. Its small footprint saves valuable board space while still delivering the full functionality needed for complex communication systems. Additionally, the IC is compatible with a wide range of microprocessors and microcontrollers, offering flexibility for system designers.

Power Efficiency

Maxim Integrated has designed the DS2143QN with power efficiency in mind. The IC operates with a low power consumption, making it an eco-friendly choice for power-sensitive applications. This feature not only helps reduce operational costs but also supports the development of greener telecom infrastructure.

Conclusion

The Maxim Integrated DS2143QN is a comprehensive solution for T1/E1/J1 communication needs, delivering high performance, flexibility, and power efficiency. Its feature-rich design and ease of integration make it a top choice for telecommunications engineers looking to enhance their systems with reliable and advanced technology.

You May Also Be Interested in

MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6578 $87.3156
4+ $35.8223 $143.2892
5+ $34.7031 $173.5155
7+ $33.5839 $235.0873
9+ $32.4636 $292.1724
12+ $29.1060 $349.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess