EN
  • EN
  • DE

DS21372T+

Part No DS21372T+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TESTER BIT ERROR 3.3V 32-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Purpose Bit Error Rate Tester (BERT)
Number of Circuits 1
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 10mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 32-TQFP (7x7)
Includes Error Counter, Pattern Generator and Detector
Win Source Part Number 132257-DS21372T+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS21372T+ CAD Model

Description

The DS21372T+ from Maxim Integrated is a robust, feature-rich T1/J1 single-chip transceiver designed to meet the needs of communication network infrastructure. This integrated circuit is engineered to provide a comprehensive solution for T1/J1 applications, simplifying design and enhancing system reliability.

Key Features

  • Integrated Functions: The DS21372T+ incorporates a range of functions including line interface, framer, and LIU (Line Interface Unit) to support T1 and J1 formats.
  • Crystal-less Jitter Attenuator: This device features a built-in jitter attenuator that operates without the need for an external crystal, reducing component count and system cost.
  • Flexible Clocking Options: It offers several clocking modes, including a loop timing mode, to accommodate various system requirements.
  • Programmable Outputs: The transceiver provides programmable pulse shape outputs to ensure compatibility with different line build-outs and network standards.
  • Low Power Consumption: Designed for efficiency, the DS21372T+ operates with low power consumption, making it ideal for power-sensitive applications.

Applications

The DS21372T+ is suitable for a wide range of applications within the telecommunications industry. It is particularly well-suited for:

  • Digital Loop Carrier Systems
  • Wireless Base Station Connectivity
  • Channel Service Units (CSUs)
  • Data Service Units (DSUs)
  • ISDN Primary Rate Interfaces
  • Central Office Switches

Technical Specifications

With its compact 28-pin SSOP package, the DS21372T+ offers a space-saving solution for dense PCB layouts. It operates over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Conclusion

The DS21372T+ from Maxim Integrated is a versatile, high-performance T1/J1 transceiver that integrates multiple functions into a single chip. It offers designers a cost-effective and power-efficient solution for telecommunications equipment. With its advanced features and reliable performance, the DS21372T+ stands out as a top choice for developers looking to streamline their designs and improve product robustness.

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5000 $65.0000
4+ $26.6667 $106.6668
6+ $25.8333 $154.9998
8+ $25.0000 $200.0000
11+ $24.1667 $265.8337
14+ $21.6667 $303.3338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess