EN
  • EN
  • DE

DS2117MB

Part No DS2117MB
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Description IC TERM SCSI LVD/SE ULT-3 36SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type SCSI, LVD, SE
Number of Terminations 9
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 36-SSOP
Win Source Part Number 138626-DS2117MB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2117MB CAD Model

Description

The DS2117MB, from Maxim Integrated, is a high-performance, feature-rich T1/J1/E1 line interface unit that is engineered to meet the demanding requirements of telecommunications applications. It is a versatile and robust solution designed to interface between the digital telecommunication equipment and the physical T1/J1/E1 line.

Key Features

  • Integrated Line Interface: The DS2117MB integrates a complete line interface in a single chip, which simplifies design and reduces board space requirements.
  • Programmable: It offers programmable transmit pulse shapes, which enables it to be tailored to different system requirements and standards.
  • Crystal-Less Operation: This device can operate without an external crystal, which reduces the bill of materials and simplifies the design.
  • Jitter Attenuator: The built-in jitter attenuator ensures signal integrity by reducing the effects of clock and data recovery jitter.
  • Power Supply: It operates from a single +5V power supply, ensuring compatibility with a wide range of system designs.

Applications

The DS2117MB is ideal for a multitude of applications within the telecommunication sector, including:

  • Digital Loop Carriers
  • Channel Service Units
  • Data Service Units
  • Wireless Base Stations
  • ISDN Primary Rate Interfaces
  • And other T1/J1/E1 transmission equipment

Performance and Reliability

Maxim Integrated's DS2117MB is designed to deliver reliable performance in the most challenging environments. Its robust design ensures long-term reliability, making it an excellent choice for critical telecommunications infrastructure. With Maxim Integrated's reputation for quality, you can trust the DS2117MB to maintain communication integrity and provide continuous service without interruption.

For detailed technical specifications, application notes, and support documents, interested parties are encouraged to visit the Maxim Integrated official website or contact their sales and technical support team.

You May Also Be Interested in

Unitrode
SCSI TERMINATOR, 9-LINE, 105OHM, / SCSI, LVD, SE Terminator 9 Terminations 36-SSOP
Lowest to $95.1655
Zilog
IC SCSI CMOS 48LQFP / SCSI Terminator 8 Terminations 48-QFP
Need more? Email Us
Unitrode
SCSI TERMINATOR, 9-LINE, 110OHM,
Lowest to $1.4680
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $1.6817
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $0.3172
Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM
Need more? Email Us
Texas Instruments
IC SCSI 15-LINE TERM 48-LQFP
Lowest to $7.0438
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
Lowest to $1.8918
Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess