Products specifications Report Issue?

Capacitance 3300 pF
Tolerance -20%, +80%
Voltage - Rated 30000V (30kV)
Temperature Coefficient Y5U (E)
Temperature Range - Operating -30°C ~ 85°C
Features High Voltage, Low Dissipation Factor
Applications General Purpose
Mounting Type Requires Holder
Case / Package Disk, Metal Fitting - Threaded
Size / Dimension 2.130" Dia x 1.181" L (54.10mm x 30.00mm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1520054-715C30DKD33
Ultra Librarian 3D Model Ultra Librarian 715C30DKD33 CAD Model

You May Also Be Interested in

Vishay
Cap, 0805, X7R, 10 nF, ± 10 %, 50 V
Need more? Email Us
ECAD model for VJ0805Y103KXABC31
Samsung
Capacitor, Multilayer Ceramic; 1000pF; Chip; Case 0805; 0+/-30ppm/degC, COG; +/-5%; 50
Need more? Email Us
ECAD model for CL21C102JBNC
TDK Corporation
CAP CER 0.33UF 25V 0603 EPOXY / 0.33 µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Need more? Email Us
ECAD model for CGA3E3X7R1E334K080AD
Samsung
CAP CER 47PF 50V C0G/NP0 0805 / 47 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Lowest to $0.0087
ECAD model for CL21C470JBANNNC
Taiyo Yuden
CAP CER 4.1PF 50V C0G/NP0 0201
Need more? Email Us
ECAD model for UMK063CG4R1CTHF
TDK Corporation
CAP CER 0.22UF 250V X7R SMD / 0.22 µF ±10% 250V Ceramic Capacitor X7R SMD, J-Lead
Need more? Email Us
ECAD model for CKG32KX7R2E224K335AH
Samsung
CAP CER 4700PF 100V X7R 0603 / 4700 pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Lowest to $0.0278
ECAD model for CL10B472KC84PEL
TDK Corporation
CAP CER 0.015UF 35V X7R 0402 / 0.015 µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)
Need more? Email Us
ECAD model for CGA2B3X7R1V153K050BB
AVX Corporation
Cap Ceramic 0.01uF 50V X7R 10% Pad SMD 0603 125°C T/R / General Specifications | CAP CER 10000PF 50V X7R 0603
Lowest to $0.0296
ECAD model for 06035C103KAT2A

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention