EN
  • EN
  • DE

DS2105Z/T

Part No DS2105Z/T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 253832-DS2105Z/T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2105Z/T CAD Model

Description

Maxim Integrated DS2105Z/T - High-Performance, Low-Power RTC

The DS2105Z/T is a cutting-edge, real-time clock (RTC) module developed by Maxim Integrated, designed to offer high performance while maintaining low power consumption. This compact and efficient RTC provides a full binary-coded decimal (BCD) clock/calendar with 56 bytes of NV SRAM. Precision is a key feature of the DS2105Z/T, as it addresses the needs of time-sensitive applications by maintaining accurate timekeeping down to seconds, minutes, hours, days, weeks, months, and years.

The device includes an integrated crystal oscillator and is characterized by a wide operating temperature range, making it suitable for a diverse array of applications, from industrial systems to consumer electronics. The DS2105Z/T ensures data integrity with a built-in power-fail circuit that automatically switches to the backup supply, thus preserving the stored data and keeping the clock/calendar running in the event of a primary power loss.

A notable feature of the DS2105Z/T is its minimal power requirements. This RTC is designed to operate on very low power, drawing less current than many competing devices, which makes it ideal for battery-backed applications where power conservation is critical. The module's low-power consumption extends the life of the backup battery, ensuring reliable timekeeping over an extended period without the need for frequent battery replacements.

The DS2105Z/T is simple to integrate into existing systems, thanks to its serial interface, which allows for easy communication with microcontrollers and other digital systems. The device's packaging is also designed for ease of use, with surface-mount technology (SMT) that facilitates streamlined manufacturing processes and robust circuit integration.

In summary, Maxim Integrated's DS2105Z/T is a versatile, high-performance RTC module that offers precise timekeeping, low power consumption, and easy integration, making it an excellent choice for designers and engineers looking to incorporate reliable time management into their applications.

You May Also Be Interested in

Intel
Need more? Email Us
NEC
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Dialog Semiconductor GmbH
Lowest to $4.8972
Texas Instruments
Need more? Email Us
Intel
Lowest to $10.8258
NEC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2467 $58.4406
44+ $2.6634 $117.1896
68+ $2.5803 $175.4604
93+ $2.4971 $232.2303
120+ $2.4140 $289.6800
161+ $2.1645 $348.4845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess