EN
  • EN
  • DE
  • IT

MAX2354EGI-T

Part No MAX2354EGI-T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 209888-MAX2354EGI-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2354EGI-T CAD Model

Description

The MAX2354EGI-T is a state-of-the-art RF transceiver designed for the modern demands of wireless communication systems. Manufactured by Maxim Integrated, a leader in the development of integrated circuits, this transceiver is a testament to the company's commitment to providing high-performance and energy-efficient solutions for the communication industry.

Key Features

  • High Integration: The MAX2354EGI-T integrates multiple functions into a single chip, which simplifies design, reduces board space, and lowers the overall cost of the end product.
  • Frequency Range: This transceiver is capable of operating over a wide frequency range, making it suitable for a variety of communication protocols and applications.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2354EGI-T helps in extending battery life in portable devices, which is crucial for mobile applications.
  • Advanced Modulation Support: It supports advanced modulation schemes, enabling high data rate transmission and robust signal quality.
  • Programmable: The device features programmable settings, allowing it to be customized for specific application requirements.

Applications

The MAX2354EGI-T is versatile and can be used in a wide array of applications, including but not limited to:

  • Wireless Local Area Networks (WLANs)
  • Mobile Communication Devices
  • Wireless Personal Area Networks (WPANs)
  • Internet of Things (IoT) Devices
  • Wireless Infrastructure

Technical Specifications

With its robust technical specifications, the MAX2354EGI-T ensures reliable performance for RF communication systems:

  • Package: The transceiver comes in a compact, surface-mountable package, which is ideal for space-constrained applications.
  • Temperature Range: It is designed to operate over an extended temperature range, ensuring reliability in varying environmental conditions.
  • Quality and Reliability: Maxim Integrated's commitment to quality means that the MAX2354EGI-T is built to meet high reliability standards, ensuring a long operational life.

Why Choose MAX2354EGI-T?

For designers and engineers looking for a high-performance, low-power, and highly integrated RF transceiver solution, the MAX2354EGI-T from Maxim Integrated stands out as an excellent choice. Its combination of features, efficiency, and reliability makes it a valuable component in any wireless communication system.

You May Also Be Interested in

EliteMT
Lowest to $1.5071
ESMT
Lowest to $1.2146
Agere Systems
Need more? Email Us
EliteMT
Lowest to $4.2044
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.9249
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.9055
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.9132
ESMT
Lowest to $1.4463
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess