EN
  • EN
  • DE
  • IT

ADM1032ARMZ-1

Part No ADM1032ARMZ-1
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL 0C-100C MICRO8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b 8-MSOP
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 120°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name ADM1032
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860084-ADM1032ARMZ-1
Ultra Librarian 3D Model Ultra Librarian ADM1032ARMZ-1 CAD Model

Description

ON Semiconductor ADM1032ARMZ-1 Digital Temperature Sensor

The ADM1032ARMZ-1 is a high-precision digital temperature sensor from ON Semiconductor, designed to provide accurate temperature monitoring with a digital interface. This versatile sensor is ideal for a wide range of applications, including personal computers, office electronics, telecommunications, and industrial systems where temperature management is crucial for system stability and performance.

Featuring an accuracy of ±1°C for external diode temperatures and ±3°C for the internal diode, the ADM1032ARMZ-1 ensures reliable readings. It operates over a temperature range of -40°C to +120°C for the internal temperature sensor and -40°C to +150°C for the external diode temperature sensor, which makes it suitable for environments that experience wide temperature variations.

The ADM1032ARMZ-1 communicates over a 2-wire serial interface compatible with the System Management Bus (SMBus) protocol, allowing for easy integration into existing systems. Its low supply voltage, ranging from 3.0V to 5.5V, and low operating current make it an energy-efficient option for battery-powered devices.

The device comes in a compact MSOP-8 package, providing a space-saving solution without compromising on functionality. It also features programmable over-temperature and under-temperature alarm thresholds, which can be set via the serial interface. This enables the system to take preemptive action, such as activating fans or shutting down systems, to prevent overheating or other temperature-related issues.

ON Semiconductor's ADM1032ARMZ-1 also includes a shutdown mode that reduces power consumption when temperature monitoring is not required, further enhancing its energy efficiency. This feature, along with its programmable conversion rate, allows designers to optimize the power profile for their specific application needs.

In summary, the ADM1032ARMZ-1 from ON Semiconductor is a robust and precise digital temperature sensor that offers excellent performance in a variety of settings. Its advanced features and compatibility with industry-standard protocols make it an indispensable component for thermal management solutions.

You May Also Be Interested in

Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.6277
Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG 0C-100C TO92-3
Need more? Email Us
Microchip Technology
Digital Temperature Sensor with SPI™ Interface | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $0.3298
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-5
Lowest to $7.8263
Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $3.2208
Microchip Technology
Two-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Texas Instruments
SPI/MICROWIRE™ 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8WSON
Lowest to $3.3606
Maxim Integrated
SENSOR TEMPERATURE 1-WIRE TO92-3
Lowest to $1.8488
NXP / Nexperia
SENSOR TEMPERATURE I2C/SMBUS 8SO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4855 $58.2600
250+ $0.4543 $113.5750
385+ $0.4386 $168.8610
555+ $0.4072 $225.9960
720+ $0.3916 $281.9520
895+ $0.3760 $336.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,960 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess