DS18B20U+T Digital Thermometer from Maxim Integrated
The DS18B20U+T is a highly precise digital thermometer from Maxim Integrated that provides 9-bit to 12-bit Celsius temperature measurements and has an alarm function with nonvolatile user-programmable upper and lower trigger points. This cutting-edge sensor offers a convenient way to measure temperature with digital precision without requiring complex calibration or analog-to-digital converters.
Designed for ease of integration into a wide range of applications, the DS18B20U+T operates over a -55°C to +125°C temperature range and is accurate to ±0.5°C over the range of -10°C to +85°C. It is an ideal choice for environmental controls, HVAC systems, cold chain monitoring, and any application requiring precise temperature readings.
Key Features:
- Unique 1-Wire Interface: Requires only one wire for communication, in addition to a ground reference, minimizing the complexity of the system design and reducing wiring costs.
- Programmable Resolution: Users can select the resolution from 9 to 12 bits, allowing a trade-off between resolution and conversion time to suit specific applications.
- Multi-Drop Capability: Simplifies distributed temperature sensing by allowing multiple DS18B20U+T devices to be connected on the same 1-Wire bus.
- Alarm Function: The onboard nonvolatile memory (EEPROM) enables the storage of user-defined upper and lower temperature limits, triggering an alarm if temperatures go outside these limits.
- Power Supply Range: Can be powered from data line (parasite power) or external power supply, providing flexibility in power management.
- Compact Design: Supplied in a small 8-pin µSOP package, making it suitable for space-constrained applications.
The DS18B20U+T integrates seamlessly with microcontrollers and is easy to use with Maxim Integrated's 1-Wire protocol. The device's ability to derive power directly from the data line ('parasite power') allows for efficient operation in systems where power conservation is crucial.
Whether you are developing smart home devices, industrial systems, or advanced agricultural solutions, the DS18B20U+T from Maxim Integrated offers a reliable and convenient solution for digital temperature sensing needs.