EN
  • EN
  • DE

DS1882E-050+T&R

Part No DS1882E-050+T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description Provides Low-Noise, Low-Distortion Digital Volume Control for Dual-Supply Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
Composition Potentiometer
Contact Plating Tin
Dual Supply Voltage 5 V
Interface I2C
Lead Free Lead Free
Max Operating Temperature 85 °C
Max Supply Current 10 µA
Memory Type Non-Volatile
Min Operating Temperature -40 °C
Nominal Supply Current 10 µA
Number of Circuits 2
Number of Pins 16
Number of Positions 64
Number of Taps 64
Packaging Tape & Reel (TR)
Radiation Hardening No
Resistance 45 kΩ
RoHS Compliant
Temperature Coefficient 750 ppm/°C
Win Source Part Number 1150676-DS1882E-050+T&R
Categories Data Acquisition - Digital Potentiometers
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1882E-050+T&R CAD Model

Description

The DS1882E-050+T&R is a versatile dual digital potentiometer IC, expertly crafted by Maxim Integrated to cater to the needs of modern electronic applications. Designed to provide precise and reliable variable resistance settings, this component is ideal for a wide range of uses, including volume control, signal conditioning, and parameter adjustment in various consumer and professional audio systems.

Key Features

  • Integrated Circuits: The DS1882E-050+T&R contains two digitally-controlled potentiometers, each with 256-position wipers, offering fine granularity for resistance adjustments.
  • Resistance Range: It offers a resistance range of 50kΩ, ensuring compatibility with a multitude of applications that require a mid-range resistance value.
  • Non-Volatile Memory: Equipped with non-volatile (NV) memory, the device can store the wiper position even when the power is turned off, ensuring consistent performance across power cycles.
  • I2C Interface: The potentiometer is easily programmable through an I2C serial interface, allowing for seamless integration with microcontrollers and other digital systems.
  • Low Power Consumption: This component is optimized for low power consumption, making it suitable for battery-powered devices where efficiency is paramount.
  • Compact Packaging: The DS1882E-050+T&R is offered in a compact, surface-mount package, facilitating integration into space-constrained designs.

Applications

The dual digital potentiometer is extensively used in applications such as:

  • Audio equipment (amplifiers, mixers, synthesizers)
  • Automotive audio systems
  • Professional studio equipment
  • Consumer electronics
  • Communication devices

Ordering Information

The product is available in tape and reel packaging, denoted by the suffix "T&R", which is suitable for automated assembly processes. This packaging ensures that the product is delivered in a ready-to-use format, streamlining the manufacturing workflow for electronic device producers.

With its robust feature set and Maxim Integrated's reputation for quality, the DS1882E-050+T&R is an excellent choice for designers looking to incorporate reliable digital potentiometers into their next project.

You May Also Be Interested in

Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5672 $52.9704
17+ $6.2090 $105.5530
25+ $6.0150 $150.3750
35+ $5.8209 $203.7315
45+ $5.6269 $253.2105
60+ $5.0448 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess