EN
  • EN
  • DE

DS1873T+

Part No DS1873T+
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC CTLR SFP+ ANLG LDD 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Laser Diode Controller
Number of Channels 1
Supply Voltage - Operating 2.85 V to 3.9 V
Operating Supply Current 2.5mA
Temperature Range - Operating -40°C to 95°C
Case / Package 28-TQFN (5x5)
Mounting Surface Mount
Win Source Part Number 123750-DS1873T+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1873T+ CAD Model

Description

The DS1873T+ is a robust and versatile control and monitoring IC designed by Maxim Integrated, a company renowned for its high-quality and innovative semiconductor products. This particular device serves as an SFP+ controller and monitor, catering to the needs of high-speed communication networks. It is an essential component for managing and maintaining the integrity of small form-factor pluggable (SFP) transceivers used in data communication and telecommunication applications.

The DS1873T+ provides a comprehensive solution for SFP+ modules, enabling real-time monitoring of various module parameters such as temperature, supply voltages, and transmitted optical power. It facilitates the calibration and digital diagnostics interface (DDI) according to the industry-standard SFF-8472 specification, which is critical for ensuring the performance and reliability of optical transceivers.

This integrated circuit features internal nonvolatile memory (NVM) that stores module-specific information, such as serial ID and calibration data. The NVM is reprogrammable, allowing for updates and customization according to specific module requirements. The device's two-wire serial interface is compatible with I²C, which simplifies integration into existing systems and provides a user-friendly communication protocol for accessing the stored data and monitoring the real-time parameters.

The DS1873T+ is designed with the future in mind, supporting enhanced functionality for 10Gbps SFP+ modules. It provides a hardware interrupt to signal fault conditions, further enhancing its diagnostic capabilities. With its extensive feature set, the DS1873T+ is an indispensable tool for network equipment vendors and manufacturers of SFP+ modules, ensuring their products meet the stringent demands of high-speed data transmission.

Packaged in a compact 5mm x 5mm, 24-pin TQFN, the DS1873T+ is engineered for space-constrained applications, offering a minimal footprint without compromising on functionality. Whether for enterprise networking, storage systems, or telecommunication infrastructure, the DS1873T+ stands as a testament to Maxim Integrated's commitment to providing cutting-edge solutions for the rapidly evolving world of optical communications.

You May Also Be Interested in

Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $13.4511
M/A-Com Technology Solutions
IC LASER CTRL 11.3GB 3.55V 32QFN / Laser Driver IC 11.3Gbps 2 Channel 3.05V ~ 3.55V 32-QFN (5x5)
Need more? Email Us
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us
M/A-Com Technology Solutions
IC LASER DRVR 3.3V 28QFN / Laser Driver IC 3 Channel 3.3V 28-QFN (4.5x4.5)
Need more? Email Us
M/A-Com Technology Solutions
IC LASER CTRL 11.3GB 3.55V 32QFN / Laser Driver IC 11.3Gbps 2 Channel 3.05V ~ 3.55V 32-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC LASER DRVR 3.2GB 3.63V 16TQFN / Laser Driver IC 3.2Gbps 1 Channel 2.97V ~ 3.63V 16-TQFN (3x3)
Lowest to $2.6195
Semtech Corporation
IC LASER DRVR 300MBPS 5V 16QSOP
Lowest to $5.8209
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
Semtech Corporation
IC LASER DRVR 11.3GB 3.3V 28QFN / Laser Driver IC 11.3Gbps Channel 3.3V 28-QFN
Lowest to $2.2143

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,020 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess