EN
  • EN
  • DE

74AC573TTR

Part No 74AC573TTR
Manufacturer STMicroelectronics
Catalog Logic - Latches
Description IC LATCH OCTAL D 3STATE 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74AC
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 2 V ~ 6 V
Independent Circuits 1
Delay Time - Propagation 4.5ns
Current - Output High, Low 24mA, 24mA
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 764956-74AC573TTR
ECCN EAR99
Estimated EOL Date 2026
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AC573TTR CAD Model

Description

Product Overview: 74AC573TTR from STMicroelectronics

The 74AC573TTR is a high-speed CMOS Octal Latch manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This integrated circuit is designed to provide storage and interface functionality between multi-bit buses in digital systems.

Key Features

  • Octal D-Type Transparent Latch: The device contains eight latches with 3-state outputs for bus organized systems applications.
  • High-Speed Performance: It operates at a voltage range of 2V to 6V, delivering high-speed performance that is compatible with AC specifications.
  • Power Down Protection: Inputs and outputs on the 74AC573TTR are designed to tolerate lower power supply conditions, ensuring the device is protected during power down periods.
  • Low Power Consumption: The IC has a reduced power consumption compared to its counterparts, making it ideal for power-sensitive applications.
  • Improved Output Drive: It features a 24mA balanced output drive, both at the high and low sides, which helps in driving loads with minimal power and heat dissipation.
  • Pin and Function Compatibility: The 74AC573TTR is pin-compatible with other standard logic families, making it easy to integrate into existing designs without the need for significant board changes.

Applications

The 74AC573TTR is suitable for a wide range of applications due to its versatile nature. It is commonly used in:

  • Memory address latching
  • Data storage and transfer
  • Interface between different systems
  • Microprocessor or microcontroller bus systems
  • Communication systems

Package Information

The device is available in a TSSOP48 package, which is a thin, space-saving, and surface-mount package. This package type is ideal for applications where space is at a premium and where weight considerations are significant.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The 74AC573TTR is designed and manufactured to meet the stringent requirements of the industrial and consumer markets, ensuring reliability and performance.

You May Also Be Interested in

Nexperia USA Inc.
BUS DRIVER
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
NXP / Nexperia
IC TRANSP LATCH TRI-ST 48TSSOP
Lowest to $5.8209
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess