EN
  • EN
  • DE

MAX13237EETE+

Part No MAX13237EETE+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 26 Weeks
Features 1/1 Transceiver Full RS232 16-TQFN (5x5)
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-WQFN Exposed Pad
Case / Package 16-TQFN (5x5)
Family Name MAX13237
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881043-MAX13237EETE+
Ultra Librarian 3D Model Ultra Librarian MAX13237EETE+ CAD Model

Description

Maxim Integrated MAX13237EETE+ Product Overview

The MAX13237EETE+ is a state-of-the-art transceiver module from Maxim Integrated, designed to facilitate reliable communication in systems that require high-speed data transfer. This versatile component is an ideal choice for applications that demand robust serial communication, thanks to its RS-232 protocol support. The device promises to deliver exceptional performance for a wide range of industrial, telecommunications, and consumer electronics applications.

Key Features

  • Interface Type: The MAX13237EETE+ supports RS-232 interface, which is widely used for serial communication in various electronic devices.
  • Data Rate: It offers a high-speed data transfer rate, ensuring efficient communication between devices.
  • Integrated Protection: The device comes with built-in electrostatic discharge (ESD) protection, enhancing its durability and reliability in harsh environments.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX13237EETE+ operates with low power consumption, making it suitable for battery-powered applications.
  • Temperature Range: It operates over a broad temperature range, ensuring stable performance in various operating conditions.
  • Package: The component is available in a compact TQFN-16 package, which is ideal for space-constrained applications.

Applications

The MAX13237EETE+ is versatile enough to be used in a multitude of applications, including but not limited to:

  • Industrial control systems
  • Data acquisition systems
  • Point of sale (POS) terminals
  • Networking equipment
  • Medical equipment

Product Quality and Support

Maxim Integrated is known for its commitment to quality, and the MAX13237EETE+ is no exception. It is manufactured to meet high standards, ensuring long-term reliability and performance. Additionally, Maxim Integrated provides comprehensive technical support for its products, offering design resources, datasheets, and customer service to assist with integration and troubleshooting.

In summary, the MAX13237EETE+ from Maxim Integrated is a robust and efficient RS-232 transceiver that offers high-speed data transfer, ESD protection, low power consumption, and operation across a wide temperature range, all packed in a small TQFN-16 package. Its versatility makes it an excellent choice for a variety of demanding applications.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9072 $53.7216
7+ $14.6931 $102.8517
11+ $14.2340 $156.5740
15+ $13.7748 $206.6220
19+ $13.3156 $252.9964
26+ $11.9382 $310.3932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess