EN
  • EN
  • DE

TDA7498ETR

Part No TDA7498ETR
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO CLASS D PWRSSO36
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 220W x 1 @ 3 Ohm; 160W x 2 @ 4 Ohm
Operating Supply Voltage 14 V ~ 36 V
Features Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD
Operating Temperature Range 0°C ~ 70°C (TA)
Manufacturer Package PowerSSO-36 EPU
Package 36-FSOP (0.295", 7.50mm Width) Exposed Pad
Manufacturer Homepage www.st.com
Win Source Part Number 716596-TDA7498ETR
Popularity Medium
Supply and Demand Status Balance
Family Name TDA7498E
Introduction Date December 12, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian TDA7498ETR CAD Model

Description

The TDA7498ETR from STMicroelectronics is a cutting-edge Class D audio amplifier, part of the high-performance range of audio amplifiers from this renowned manufacturer. This component is designed to deliver a high-quality audio experience with its exceptional power efficiency and audio fidelity, making it an ideal choice for a broad spectrum of audio applications.

Key Features

  • Output Power: The TDA7498ETR offers a remarkable output power of up to 100W + 100W at 6 Ohm load with excellent sound quality, ensuring it can drive a wide range of speakers with ease.
  • High Efficiency: With its advanced Class D architecture, the amplifier achieves high efficiency, which translates to reduced energy consumption and minimal heat generation, making it suitable for compact and energy-sensitive applications.
  • Signal-to-Noise Ratio (SNR): A high SNR ensures crisp and clear audio output, minimizing background noise and allowing for a more enjoyable listening experience.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range from 12V to 36V, providing designers with flexibility in various system designs.
  • Advanced Protection Features: The TDA7498ETR is equipped with multiple protection features including short-circuit protection, thermal overload protection, and a mute and standby function, ensuring reliability and safety in operation.

Applications

The versatility of the TDA7498ETR makes it an excellent choice for a variety of audio applications. It is particularly well-suited for:

  • Home audio systems
  • Active speakers
  • Soundbars and TV audio systems
  • Compact Hi-Fi applications

Package Information

The TDA7498ETR comes in a compact 36-pin PowerSSO package with exposed pad up (EPU) to facilitate better thermal dissipation. The small form factor of the package makes it ideal for space-constrained applications without compromising on power or audio quality.

With its robust design, high-quality audio output, and extensive feature set, the TDA7498ETR is a top-tier solution for any audio amplification requirement, providing both power and performance in a single, compact package.

You May Also Be Interested in

Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3015 $52.8240
33+ $3.0926 $102.0558
51+ $2.9881 $152.3931
72+ $2.7792 $200.1024
94+ $2.6747 $251.4218
117+ $2.5702 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,160 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess