The DS1868E-010+ is a versatile digital potentiometer from Maxim Integrated, designed to provide a reliable and precise solution for adjusting resistance values electronically. This compact component is part of a high-quality line of digitally controlled potentiometers that simulate the analog functionality of a traditional potentiometer or variable resistor with the enhanced precision, reliability, and control that digital technology offers.
Key Features
- Dual Potentiometer: The DS1868E-010+ features two potentiometers in one package, offering a dual-channel configuration that is ideal for stereo audio applications or other dual-function adjustments.
- Resolution: Each potentiometer comes with a 256-position resolution, allowing for fine adjustments to the resistance value.
- Resistance Range: This model has a total resistance of 10kΩ, which is suitable for a wide array of applications requiring precise control over resistance.
- Non-Volatile Memory: The device includes non-volatile (EEPROM) memory to retain the set resistance values even after power is removed, ensuring consistent performance across power cycles.
- Interface: It is equipped with a 3-wire serial interface that enables easy integration with microcontrollers and other digital systems.
- Supply Voltage: The DS1868E-010+ operates over a wide supply voltage range of 3V to 5.5V, making it compatible with most common logic levels.
- Power Dissipation: Its low power dissipation makes it an ideal choice for power-sensitive applications.
Applications
The DS1868E-010+ is suitable for a variety of applications that require digital control of voltage and current. These include:
- Adjusting LCD screen brightness
- Setting the gain of an amplifier
- Calibrating instrumentation
- Tuning and adjusting filters
- Automotive electronics
- Portable electronics
In conclusion, the DS1868E-010+ from Maxim Integrated is a highly functional and reliable digital potentiometer that offers precise control over resistance settings in a digital format, making it a valuable component for designers and engineers looking to enhance their electronic designs.