The DS1867-050 is a versatile, dual digital potentiometer integrated circuit designed and manufactured by Maxim Integrated. Built with precision and reliability in mind, this component is a staple in the realm of digital potentiometers, offering a multitude of applications ranging from automated adjustments to replacing mechanical potentiometers.
Key Features
- Resistance Values: The DS1867-050 features two potentiometers, each with a resistance value of 50kΩ, providing ample range for various adjustments in electronic circuits.
- Wiper Configuration: Each potentiometer has 256 wiper positions that can be adjusted through an easy-to-use 3-wire serial interface, allowing for precise control over resistance settings.
- Non-Volatile Memory: The device includes non-volatile (EEPROM) memory to store the wiper position, ensuring that the last position is retained even after the power is cycled, providing consistent performance across uses.
- Power Supply: Operating with a +5V power supply, the DS1867-050 is designed for compatibility with a wide range of electronic devices and systems.
- Durability: The potentiometers in the DS1867-050 are rated for an extended lifespan, making them suitable for applications where long-term reliability is crucial.
Applications
The DS1867-050 is ideal for a variety of applications, such as:
- Adjusting volume, tone, or balance in audio equipment
- Calibrating system parameters in industrial control systems
- Setting bias voltages in communication equipment
- Tuning filters, delays, or other signal processing parameters in electronic instruments
Why Choose DS1867-050?
Maxim Integrated's DS1867-050 stands out for its robust design, ease of integration, and the convenience of digital control over traditional mechanical potentiometers. Its non-volatile memory feature ensures that your settings remain consistent, while its dual-potentiometer configuration offers flexibility in complex circuits. Whether you're designing consumer electronics or industrial automation systems, the DS1867-050 provides a reliable and efficient solution for analog signal adjustment.
For detailed specifications, application notes, and additional resources, please refer to the official Maxim Integrated datasheets and product documentation.