EN
  • EN
  • DE

TCSCS1C476KCAR

Part No TCSCS1C476KCAR
Manufacturer Samsung
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 215566-TCSCS1C476KCAR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCSCS1C476KCAR CAD Model

Description

The TCSCS1C476KCAR is a multilayer ceramic capacitor (MLCC) manufactured by Samsung. It is designed for a variety of electronic applications where stable and reliable capacitance is required. The capacitor offers consistent performance over a wide range of temperatures and voltages.

Applications:

  • Power Supply Decoupling: Reduces noise and voltage fluctuations in power lines.
  • Filter Circuits: Removes unwanted frequencies from signals.
  • Smoothing Circuits: Reduces ripple in DC voltage applications.
  • Timing Applications: Provides accurate timing in electronic circuits.
  • General Electronic Devices: Used in various electronic devices such as smartphones, computers, and industrial equipment.

Features:

  • High Capacitance: Provides a capacitance value of 47µF (47 microfarads).
  • Stable Performance: Offers consistent capacitance across different temperatures.
  • Compact Size: Allows for efficient use of space on printed circuit boards.
  • Low Equivalent Series Resistance (ESR): Minimizes power loss and heat generation.
  • RoHS Compliance: Complies with environmental regulations restricting the use of hazardous substances.

Benefits:

  • Improved Reliability: Ensures stable and dependable operation in various applications.
  • Space Efficiency: Enables miniaturization of electronic products.
  • Enhanced Circuit Performance: Reduces noise and improves signal quality.
  • Environmentally Friendly: Adheres to global environmental standards.
  • Long-Term Stability: Maintains performance characteristics over an extended operational life.

Additional Details:

The TCSCS1C476KCAR capacitor is designed with a high dielectric constant material to achieve a high capacitance value in a small package. It is manufactured using advanced multilayer ceramic technology, which ensures high reliability and performance. The 'K' in the part number usually indicates the tolerance level, which specifies the allowable deviation from the nominal capacitance value. The operating temperature range and voltage rating are crucial parameters that must be considered when selecting this capacitor for a specific application. It is essential to refer to the manufacturer's datasheet for detailed specifications, including tolerance, temperature coefficient, and voltage rating, to ensure proper circuit design and reliable performance. The construction involves multiple layers of ceramic material, which are sintered together to form a monolithic structure. This design contributes to its high reliability and performance characteristics. Specific technical details such as tolerance rating, dielectric material, and operating temperature range would be defined in the product datasheet.

You May Also Be Interested in

AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
Lowest to $24.0101
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess