The STAC9200X3PRG is an audio codec manufactured by Integrated Device Technology (IDT). It's designed for high-performance audio applications, typically found in PCs, laptops, and other multimedia devices. This codec is known for its ability to deliver clear and immersive audio experiences.
Applications
- Desktop PCs
- Laptop computers
- Multimedia devices
- Audio recording interfaces
- Gaming consoles
Features
- High-definition audio: Supports high sample rates and bit depths for excellent audio quality.
- Multiple audio inputs and outputs: Provides flexibility for connecting various audio devices.
- Integrated headphone amplifier: Delivers high-quality audio to headphones without the need for external amplifiers.
- SPDIF output: Allows digital audio output to external devices.
- Low power consumption: Optimized for power efficiency, making it suitable for portable devices.
Benefits
- Superior audio quality: Enhances the user experience with clear and immersive sound.
- Versatile connectivity: Supports a wide range of audio devices, providing flexibility in system design.
- Reduced system cost: Integrated features minimize the need for external components.
- Extended battery life: Low power consumption contributes to longer battery life in portable devices.
- Simplified design: Easy to integrate into existing audio systems.
Additional Details
The STAC9200X3PRG typically supports audio formats such as PCM, AC'97, and HD Audio. It communicates with the host system via a standard audio interface, like Intel HD Audio. The device includes features such as volume control, mute functionality, and various audio effects. Detailed specifications regarding sampling rates, bit depths, THD+N (Total Harmonic Distortion plus Noise), and SNR (Signal-to-Noise Ratio) are usually available in the manufacturer's datasheet. These parameters are critical for evaluating the audio performance in specific applications. The physical package is typically a small form-factor QFP or similar, allowing for easy integration onto a PCB.