EN
  • EN
  • DE

DS1856E-M50+

Part No DS1856E-M50+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 50KOHM 256TAP 16TSSOP / Dual, Temperature-Controlled Resistors with Calibrated Monitors and Password Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Taper Linear
Configuration Rheostat
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 50k
Interface I2C
Memory Type Non-Volatile
Supply Voltage (V) 2.85V ~ 5.5V
Features Temperature Sensor
Tolerance ±20%
Temperature Coefficient (Typ) ±50ppm/°C
Temperature Range - Operating -40°C ~ 95°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Part Number Series DS1856
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813619-DS1856E-M50+
Ultra Librarian 3D Model Ultra Librarian DS1856E-M50+ CAD Model

Description

The DS1856E-M50+ from Maxim Integrated is a versatile and high-performance dual temperature-controlled non-volatile (NV) monitor designed to cater to a wide range of applications. This device integrates temperature sensors, non-volatile memory, and a host of monitoring and control functions into a compact 10-pin µSOP package, making it an ideal solution for managing and protecting critical system parameters in communication systems, networking equipment, and industrial applications.

Key Features

  • Integrated Dual Temperature Sensors: The DS1856E-M50+ features two high-accuracy temperature sensors that provide precise monitoring of system temperatures, ensuring optimal performance and reliability.
  • Non-Volatile Memory: With its onboard NV memory, the device enables the storage of critical system parameters and user-defined data, which are preserved across power cycles, enhancing system robustness.
  • Programmable Alarms: Programmable temperature thresholds allow for automatic triggering of alarms when system temperatures exceed safe operating limits, facilitating preemptive actions to prevent damage.
  • High-Resolution A/D Converter: The device includes a high-resolution analog-to-digital converter that ensures accurate readings of temperature and other analog inputs.
  • Flexible Power Supply: Operating from a 2.7V to 5.5V power supply, the DS1856E-M50+ is designed to be flexible and compatible with a variety of system voltages.
  • Communication Interface: The included 2-wire serial interface is compatible with I²C, allowing for easy integration into existing systems and straightforward communication with microcontrollers and other digital components.

Applications

The DS1856E-M50+ is suitable for a broad spectrum of applications, including:

  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Systems
  • Environmental Monitoring Systems
  • Computer Peripherals

Maxim Integrated's commitment to quality and innovation is evident in the DS1856E-M50+, which provides a reliable and efficient solution for temperature monitoring and data storage. With its robust feature set, this device is engineered to meet the stringent requirements of today's sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2430 $67.2900
65+ $1.8399 $119.5935
100+ $1.7833 $178.3300
135+ $1.7256 $232.9560
175+ $1.6678 $291.8650
235+ $1.4957 $351.4895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess