EN
  • EN
  • DE

DS1845X-010/T&R

Part No DS1845X-010/T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC POT/MEM DUAL NV 10K 14-FCP / Digital Potentiometer 10kOhm 100/256POS Non-Volatile Linear 14-Pin Flip-Chip T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 100, 256
Resistance (Ohms) 10k
Interface I2C
Memory Type Non-Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 750 ppm/°C
Resistance - Wiper (Ohms) (Typ) 500
Operating Temperature Range -40°C ~ 85°C
Package 14-WFBGA, FCBGA
Manufacturer Package 14-FlipChip (2.11x2.34)
Win Source Part Number 773157-DS1845X-010/T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS1845
Introduction Date May 19, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1845X-010/T&R CAD Model

Description

Maxim Integrated Product: DS1845X-010/T&R

The DS1845X-010/T&R is a versatile, dual nonvolatile (NV) variable digital potentiometer and memory integrated circuit designed by Maxim Integrated. This precision device is an ideal solution for applications requiring digitally controlled resistors with a durable memory component.

Key Features

  • Dual Digital Potentiometer: The DS1845 incorporates two independently programmable potentiometers, allowing for fine-tuning of resistance settings in a variety of applications.
  • Nonvolatile Memory: With integrated EEPROM memory, the device ensures that resistance settings are retained even when power is removed, providing consistent performance across power cycles.
  • Wide Resistance Range: The potentiometers offer a wide resistance range of 10kΩ, suitable for a broad spectrum of applications.
  • High Resolution: The device features a high resolution with 256-position settings, enabling precise adjustments for optimal system calibration.
  • I²C Interface: An I²C serial interface facilitates easy communication with microcontrollers, allowing for seamless integration into digital systems.
  • Compact Packaging: The DS1845X-010/T&R is available in a small, surface-mount package, making it suitable for space-constrained applications.
  • Extended Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability in harsh environments.

Applications

The DS1845X-010/T&R is an excellent choice for a variety of applications that require precise adjustment of resistance values. These applications include:

  • Automated system calibration
  • Volume control in audio systems
  • Feedback circuit adjustments
  • Adjustable power supplies
  • Consumer electronics customization

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DS1845X-010/T&R is built to meet high standards of reliability and performance. The device is thoroughly tested to ensure it meets the rigorous requirements of industrial and consumer applications, providing designers with confidence in their system designs.

With its dual potentiometer functionality, nonvolatile memory, and robust communication interface, the DS1845X-010/T&R from Maxim Integrated stands out as a sophisticated component for precision electronic control.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess