The DS1845E-101 from Maxim Integrated is a versatile, dual non-volatile (NV) digital potentiometer designed to provide precise resistance tuning in a compact package. This digital potentiometer integrates both a 10kΩ and a 100kΩ potentiometer in one device, making it a flexible solution for various applications that require adjustable resistance settings.
Key Features
- Dual Digital Potentiometers: One 10kΩ and one 100kΩ potentiometer for a dual-range solution.
- Non-Volatile Memory: On-chip EEPROM allows for the storage of the wiper position, ensuring the last setting is retained even after power cycling.
- Wiper Settings: Each potentiometer has 256 wiper positions that can be adjusted via a 2-wire serial interface for precise control.
- Multiple Applications: Ideal for adjusting LCD screen brightness, setting the gain of an amplifier, or calibrating sensors.
- High Reliability: Guaranteed 50-year data retention and 100,000 wiper changes ensure long-term reliability.
Technical Specifications
- Supply Voltage Range: 2.7V to 5.5V, suitable for battery-operated devices.
- Operating Temperature: -40°C to +85°C, allowing use in a wide range of environments.
- Package: Available in a 14-pin TSSOP package.
The DS1845E-101 is a prime example of Maxim Integrated's commitment to developing innovative and high-quality integrated circuits. The device's ability to provide precise resistance adjustments makes it an essential component for engineers and designers looking to develop sophisticated electronic systems. With its robust feature set and reliable performance, the DS1845E-101 is well-suited for industrial, automotive, and consumer electronics markets.
For more information, datasheets, and support, visit Maxim Integrated's official website or contact their customer service for assistance.